EN
  • EN
  • DE

SC667419VLQ66

Part No SC667419VLQ66
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 32-Bit SC66xx PowerPC RISC 512KB Flash 144-Pin LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1091675-SC667419VLQ66
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC667419VLQ66 CAD Model

Description

The SC667419VLQ66 is a cutting-edge integrated circuit brought to you by NXP Semiconductors, a leader in secure connectivity solutions for embedded applications. This semiconductor device is designed to cater to a wide variety of applications, ranging from automotive to industrial, mobile, and IoT (Internet of Things).

Key Features

  • High Performance: The SC667419VLQ66 is built to deliver exceptional performance, ensuring that systems operate efficiently and reliably under varying conditions.
  • Advanced Technology: Utilizing state-of-the-art technology, this product is engineered to meet the rigorous demands of modern electronic applications.
  • Energy Efficient: With a focus on power conservation, the SC667419VLQ66 is designed to minimize energy consumption, making it ideal for battery-powered devices and eco-friendly solutions.
  • Durability: NXP's commitment to quality means that this component is robust and durable, capable of withstanding tough environmental conditions without compromising functionality.

Applications

The versatility of the SC667419VLQ66 allows it to be integrated into a diverse array of applications. It is particularly well-suited for use in:

  • Automotive systems, such as infotainment and advanced driver assistance systems (ADAS)
  • Industrial control units where precise and reliable operations are critical
  • Mobile devices that require compact and energy-efficient components
  • Smart connected devices that form part of the burgeoning Internet of Things ecosystem

Technical Specifications

The SC667419VLQ66 boasts an impressive set of technical specifications that underscore its capabilities:

  • Package type: LQFP (Low-profile Quad Flat Package)
  • Operating temperature range: Specified by manufacturer
  • Supply voltage: Specified by manufacturer
  • I/O count, memory size, and speed grade: Detailed in the product datasheet

For a comprehensive understanding of the SC667419VLQ66's capabilities and to ensure it meets your specific requirements, please refer to the official NXP datasheet and product documentation.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess