EN
  • EN
  • DE

SC667525AVM08AC

Part No SC667525AVM08AC
Manufacturer NXP / Nexperia
Description new, original packaged
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1124616-SC667525AVM08AC
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC667525AVM08AC CAD Model

Description

The SC667525AVM08AC is a state-of-the-art microcontroller unit (MCU) from NXP Semiconductors, a leading provider of smart connected solutions. Designed to deliver exceptional performance, energy efficiency, and enhanced security features, this product is tailored for a wide range of applications in the automotive, industrial, and Internet of Things (IoT) sectors.

Key Features

  • Advanced Core: At the heart of the SC667525AVM08AC lies an advanced core that provides robust processing capabilities, enabling complex computations and control tasks to be performed with ease.
  • High Integration: This MCU integrates multiple functionalities into a single chip, which includes digital and analog peripherals, reducing the need for additional components and simplifying the design process.
  • Energy Efficiency: Designed with power-conscious applications in mind, the SC667525AVM08AC ensures that devices can maintain optimal performance while minimizing power consumption.
  • Security: With the growing need for secure systems, this MCU incorporates a range of security features to safeguard against unauthorized access and ensure data integrity.
  • Connectivity: The SC667525AVM08AC offers a variety of connectivity options, allowing for seamless integration into existing networks and facilitating communication between devices.

Applications

The versatility of the SC667525AVM08AC makes it an ideal choice for a multitude of applications. It's particularly well-suited for:

  • Automotive control systems
  • Industrial automation
  • Smart home devices
  • Wearable technology
  • Medical equipment

Technical Specifications

The technical specifications of the SC667525AVM08AC include:

  • Core: Advanced proprietary architecture
  • Memory: Includes both volatile and non-volatile memory options
  • Peripherals: Multiple digital and analog interfaces
  • Security: Enhanced features for encryption and secure boot
  • Package: Available in a compact package suitable for space-constrained applications

With its robust feature set and flexible capabilities, the SC667525AVM08AC by NXP Semiconductors is a top-tier MCU that can meet the demands of today's sophisticated electronic systems.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.9046 $91.8092
3+ $37.6654 $112.9962
5+ $36.4883 $182.4415
6+ $35.3113 $211.8678
8+ $34.1342 $273.0736
10+ $30.6031 $306.0310
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 517 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess