EN
  • EN
  • DE

SC68C562C1A

Part No SC68C562C1A
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Description CMOS dual universal serial communications controller CDUSCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 315956-SC68C562C1A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC68C562C1A CAD Model

Description

NXP SC68C562C1A Dual UART with FIFO

The NXP SC68C562C1A represents a highly-integrated solution for serial communication applications. This dual Universal Asynchronous Receiver/Transmitter (UART) device is designed to facilitate efficient and reliable data exchange in complex systems. It is particularly suitable for applications requiring multiple UART channels in a single package, such as industrial control systems, networking equipment, and telecommunications infrastructure.

Key Features

  • Dual Channel: This device includes two independent full-duplex UARTs, each with its own set of registers and FIFOs, allowing for simultaneous operation.
  • FIFO Buffers: Each UART channel is equipped with 16-byte FIFOs for both transmit and receive operations, significantly reducing the CPU overhead required for data handling and improving overall system efficiency.
  • Programmable Baud Rate: The SC68C562C1A supports a wide range of baud rates, providing versatility in communication speeds to match specific application requirements.
  • Flexible Character Length: It can handle 5-, 6-, 7-, or 8-bit character lengths, making it adaptable to various data formats and protocols.
  • Modem Control: With comprehensive modem control capabilities, this UART can be used in systems that require hardware flow control and modem interface functions.
  • Power Management: The device includes power management features, allowing for reduced power consumption during periods of inactivity without sacrificing data integrity or communication readiness.

Applications

The versatility of the SC68C562C1A makes it an ideal choice for a broad range of applications. It is particularly well-suited for:

  • Telecommunication systems
  • Network routers and switches
  • Industrial control and automation
  • Point of Sale (POS) terminals
  • Computer peripheral interfacing

Package and Quality

The SC68C562C1A is offered in a PLCC-68 package, providing a compact footprint while allowing for easy integration into system designs. NXP's commitment to quality ensures that this device meets the stringent requirements of industrial and commercial applications.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess