EN
  • EN
  • DE

SC900815G13AER2

Part No SC900815G13AER2
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091735-SC900815G13AER2
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC900815G13AER2 CAD Model

Description

The SC900815G13AER2 is a state-of-the-art semiconductor component manufactured by NXP Semiconductors, a leader in the development of secure connectivity solutions for embedded applications. This product is designed with precision to cater to a wide range of industrial and automotive applications, offering high reliability and performance.

At the heart of the SC900815G13AER2 is an advanced microcontroller unit (MCU) that integrates robust processing capabilities with a variety of communication interfaces. This enables the device to handle complex tasks and interact seamlessly with other components within a system. The MCU is complemented by a rich set of peripherals including analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and general-purpose input/output (GPIO) ports that provide flexibility in system design.

The SC900815G13AER2 is designed with a focus on energy efficiency, featuring low-power modes that significantly reduce power consumption when the device is in idle or standby states. This makes it an ideal choice for battery-operated devices or energy-sensitive applications where power conservation is critical.

Security is a paramount concern in today's connected world, and the SC900815G13AER2 addresses this need with built-in security features. These features safeguard the integrity and confidentiality of data, ensuring secure boot, secure firmware updates, and robust protection against a wide range of attacks.

The component's compact form factor and robust packaging are designed to withstand harsh environments, making it suitable for deployment in areas exposed to extreme temperatures, vibrations, and other challenging conditions. This resilience ensures that the SC900815G13AER2 can deliver consistent performance over its operational lifespan, reducing maintenance costs and downtime.

In conclusion, the SC900815G13AER2 by NXP is a powerful and versatile component that offers a perfect blend of performance, energy efficiency, and security. Its robust design and comprehensive feature set make it an excellent choice for designers looking to create sophisticated systems in the automotive and industrial sectors.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess