EN
  • EN
  • DE

SCC2681AE1N28,112

Part No SCC2681AE1N28,112
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC DUART 1MBPS 28DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features UART IC 2, DUART Channel - - 28-DIP
Manufacturer NXP
Package Tube
Part Status Obsolete
Mounting Through Hole
Package 28-DIP (0.600", 15.24mm)
Case / Package 28-DIP
Family Name SCC26
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 935274498112, SCC2681AE1N28, SCC2681AE1N28-ND
Quantity per package 13
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933169-SCC2681AE1N28,112
Ultra Librarian 3D Model Ultra Librarian SCC2681AE1N28,112 CAD Model

Description

The SCC2681AE1N28,112 is a versatile integrated circuit from NXP Semiconductors, designed to provide a reliable solution for serial communication applications. This dual asynchronous receiver/transmitter (DUART) is an essential component for systems that require serial port expansion, offering high-speed data transfer and efficient interfacing capabilities.

Key Features

  • Integrated DUART: The device contains two independent UART channels, each capable of handling serial data communication in full-duplex mode. This allows for simultaneous transmission and reception of data on each channel.
  • Programmable Baud Rate: With a programmable baud rate generator, the SCC2681AE1N28,112 can support a wide range of data rates, making it suitable for various communication standards and protocols.
  • Flexible Character Length: It supports 5, 6, 7, or 8-bit character lengths, allowing customization based on specific application requirements.
  • Error Detection: The device includes parity, framing, and overrun error detection mechanisms to ensure data integrity during transmission and reception.
  • Multiple Interrupt Levels: It offers multiple interrupt levels for efficient processor alerts, ensuring optimal system responsiveness and performance.
  • Versatile Interface: The SCC2681AE1N28,112 is compatible with a variety of microprocessors, providing a flexible interface for easy integration into existing systems.

Applications

The SCC2681AE1N28,112 is ideal for a broad range of applications, including but not limited to:

  • Industrial control systems
  • Data communication equipment
  • Networking equipment
  • Point-of-sale terminals
  • Computer peripheral interfacing

Product Specifications

This product comes in a 28-pin plastic dual in-line package (PDIP-28), ensuring easy mounting on printed circuit boards. It operates over a wide temperature range, making it suitable for industrial environments. With its robust design and comprehensive features, the SCC2681AE1N28,112 from NXP is a reliable choice for developers looking to implement advanced serial communication capabilities in their electronic designs.

You May Also Be Interested in

NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 4CH
Lowest to $38.0151
NXP / Nexperia
IC UART SINGLE W/FIFO 32-HVQFN
Lowest to $1.8918
NXP / Nexperia
IC UART DUAL W/FIFO 56-TSSOP
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART FIFO 64B DUAL 48TQFP
Need more? Email Us
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $51.5996
Sipex Corporation
4 PLCC-68 UARTs (Universal Asynchronous Receiver Transmitter) RoHS
Lowest to $156.7165
MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess