EN
  • EN
  • DE

SCC2691AC1N24,602

Part No SCC2691AC1N24,602
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART SINGLE 24-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Features Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels 1, UART
Supply Voltage - Operating 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
Mounting Through Hole
Case / Package 24-DIP
Win Source Part Number 113653-SCC2691AC1N24,602
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCC2691AC1N24,602 CAD Model

Description

The SCC2691AC1N24,602 is a versatile and high-performance single-channel UART (Universal Asynchronous Receiver/Transmitter) from NXP Semiconductors. This integrated circuit is designed to provide a simple and efficient solution for serial communication in a wide range of applications, including industrial control systems, network infrastructure, and consumer electronics.

Key Features

  • Flexible Baud Rate: The device supports a wide range of baud rates, making it suitable for various communication standards.
  • Programmable Character Length: It can be programmed to handle 5, 6, 7, or 8-bit character lengths, providing adaptability for different data formats.
  • Integrated FIFO: The SCC2691AC1N24,602 comes with a built-in FIFO buffer, which helps to reduce CPU overhead by allowing the storage of multiple characters during data transfer.
  • Modem Control Functions: Complete modem control capabilities are included, which allows for easy implementation of hardware flow control.
  • False Start Bit Detection: This feature ensures data integrity by detecting and ignoring false start bits.
  • Parity, Framing, and Overrun Error Detection: The device has built-in mechanisms to detect common transmission errors, enhancing the reliability of communication.

Applications

The SCC2691AC1N24,602 is suitable for a multitude of applications that require reliable serial communication. It is especially beneficial in scenarios where data integrity and flexible communication standards are paramount. Typical applications include:

  • Industrial automation and control systems
  • Networking equipment such as routers and switches
  • Point of sale terminals
  • Computer peripheral interfacing
  • Telecommunication systems

Technical Specifications

Parameter Value Supply Voltage 4.5V to 5.5V Operating Temperature -40°C to +85°C Package DIP-24 Data Rate Up to 5 Mbps Number of Channels 1

Overall, the SCC2691AC1N24,602 by NXP is a robust and reliable UART solution that offers a rich set of features for sophisticated serial communication tasks, ensuring efficient data handling across various electronic systems.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1950
NXP / Nexperia
IC UART DUAL W/FIFO 48HVQFN
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
MaxLinear Inc
IC DUART 2.25 - 3.63V 48TQFP
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
Sipex Corporation
2.25V TO 5.5V DUART WITH 16-BYTE
Need more? Email Us
MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B DUAL 44PLCC
Lowest to $17.6721

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess