EN
  • EN
  • DE

SCC68681C1N40,112

Part No SCC68681C1N40,112
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC DUART 1MBPS 40DIP  /  UART IC 2, DUART Channel 40-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Features Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels 2, DUART
Data Rate (Max) 1Mbps
Voltage - Supply 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-DIP
Base Product Number SCC68
Other Names 954-SCC68681C1N40112,SCC68681C1N40,112,935274553112,568-5049-5,SCC68681C1N40112,SCC68681C1N40,SCC68681C1N40
Standard Package 9
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260649-SCC68681C1N40,112
Ultra Librarian 3D Model Ultra Librarian SCC68681C1N40,112 CAD Model

Description

Product Overview: SCC68681C1N40,112 Dual Asynchronous Receiver/Transmitter (DUART)

The SCC68681C1N40,112 is a versatile integrated circuit from NXP Semiconductors designed to handle serial communication for a wide range of applications. This dual asynchronous receiver/transmitter, commonly referred to as DUART, is an essential component for systems requiring efficient serial I/O interface, such as computing, industrial control, and telecommunications equipment.

Key Features

  • Integrated Dual UART: The device contains two independent UART channels, each capable of full-duplex asynchronous communication, allowing for simultaneous transmission and reception of data.
  • Programmable Baud Rate: Each UART channel supports a programmable baud rate generator, providing flexibility in communication speeds to match specific system requirements.
  • Flexible Character Length: It supports 5, 6, 7, or 8-bit character lengths, enabling compatibility with various data formats and protocols.
  • Parity and Error Detection: The SCC68681C1N40,112 includes parity, framing, and overrun error detection mechanisms, ensuring reliable data transmission and reception.
  • Multiple Interrupt Levels: The device features a programmable interrupt system with multiple priority levels, facilitating efficient processor handling of communication tasks.
  • Counter/Timer: An onboard counter/timer can be used for a variety of functions, including baud rate generation and time delay measurements.

Technical Specifications

  • Supply Voltage: 5V ± 10%
  • Operating Temperature Range: 0°C to +70°C
  • Package: 40-Pin PDIP (Plastic Dual In-line Package)
  • Part Number: SCC68681C1N40,112

The SCC68681C1N40,112 from NXP is an ideal solution for designers looking to implement robust serial communication interfaces with minimal design complexity. Its combination of dual-channel operation, flexible configuration options, and reliable performance make it a popular choice for a multitude of serial data exchange applications.

Applications

With its advanced features and proven reliability, the SCC68681C1N40,112 DUART is well-suited for use in:

  • Embedded systems
  • Network equipment
  • Point of sale terminals
  • Industrial control systems
  • Telecommunication infrastructure

Its robust design ensures that systems utilizing the SCC68681C1N40,112 can maintain consistent communication and performance in a variety of environmental and operational conditions.

You May Also Be Interested in

Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
SHANGHAI BELLING CO., LTD.
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1950
NXP / Nexperia
IC UART DUAL W/FIFO 48HVQFN
Need more? Email Us
MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us
MaxLinear Inc
IC DUART 2.25 - 3.63V 48TQFP
Need more? Email Us
Texas Instruments
IC QUAD UART 64BYTE FIFO 68PLCC
Need more? Email Us
Sipex Corporation
QUAD UART WITH FIFO
Need more? Email Us
NXP / Nexperia
IC UART SINGLE W/FIFO 32-HVQFN
Lowest to $1.8918
Sipex Corporation
4 PLCC-68 UARTs (Universal Asynchronous Receiver Transmitter) RoHS
Lowest to $156.7165

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess