EN
  • EN
  • DE

74HCT1G08GW

Part No 74HCT1G08GW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description AND Gate 1-Element 2-IN CMOS 5-Pin TSSOP / 2-input AND gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132066-74HCT1G08GW
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 74HCT1G08
Introduction Date March 02, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 74HCT1G08GW CAD Model

Description

The 74HCT1G08GW from NXP Semiconductors is a high-speed Si-gate CMOS device that embodies the cutting-edge of logic gate technology. This single 2-input AND gate is part of the 74HCT family, which is known for its compatibility with TTL levels while maintaining the low power consumption of CMOS technology. This product is particularly designed for robust performance and is housed in a compact SOT-353 (SC-88A) surface-mount package, making it ideal for space-constrained applications.

Key Features

  • Logic Type: 2-Input AND Gate
  • Supply Voltage Range: 4.5V to 5.5V
  • High-Speed Performance: t<sub>PD 8 ns (typ) at V<sub>CC 5V
  • Low Power Consumption: 20 μA (max) at 25°C
  • Output Capability: Standard
  • Inputs Compatible with TTL Levels: Allows for easy integration with existing TTL systems
  • ESD Protection: HBM JESD22-A114E exceeds 2000V
  • Package: SOT-353 (SC-88A)
  • Temperature Range: -40°C to +125°C

Applications

The 74HCT1G08GW is suitable for a wide range of applications, including:

  • Function generators
  • Logic level shifting
  • Address decoding
  • Control systems
  • Embedded systems
  • Telecommunications

Quality and Reliability

NXP Semiconductors is committed to the highest standards of quality and reliability. The 74HCT1G08GW is subjected to rigorous testing and quality control procedures, ensuring that it meets the stringent requirements of the industrial and commercial markets. With its robust design and proven performance, this AND gate is a reliable choice for critical logic functions in a variety of electronic circuits.

Ordering Information

For ordering the 74HCT1G08GW, or to request samples and additional product information, customers can visit the NXP Semiconductors official website or contact authorized distributors. Ensure that you are getting genuine NXP products by purchasing through official channels.

You May Also Be Interested in

Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1180 $50.1500
905+ $0.1105 $100.0025
1,405+ $0.1068 $150.0540
2,015+ $0.0993 $200.0895
2,620+ $0.0956 $250.4720
3,270+ $0.0918 $300.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,836 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess