EN
  • EN
  • DE

SCN2661AC1N28

Part No SCN2661AC1N28
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Description Enhanced programmable communications interface EPCI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 316820-SCN2661AC1N28
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCN2661AC1N28 CAD Model

Description

NXP SCN2661AC1N28 Enhanced Programmable Communications Interface

The NXP SCN2661AC1N28 is a versatile and powerful communications interface chip designed to facilitate serial data exchange in complex electronic systems. This Enhanced Programmable Communications Interface (EPCI) is an integral component for applications requiring efficient and reliable data transmission. It is well-suited for use in telecommunications, industrial control systems, and computer peripheral interfacing.

Key Features

  • Dual-Channel Support: The device features two independent full-duplex channels, enabling simultaneous transmission and reception of data streams.
  • Programmable Baud Rates: It supports a wide range of baud rates, which can be programmed to match specific communication requirements, ensuring compatibility with various peripherals and network standards.
  • Flexible Data Formats: The SCN2661AC1N28 can handle multiple data formats, including 5, 6, 7, or 8 data bits, with even, odd, or no parity for versatile data handling.
  • Error Detection: Built-in error detection mechanisms such as parity, overrun, and framing error checks ensure data integrity and robust communication.
  • Integrated FIFO Buffers: On-chip FIFO buffers for both transmit and receive lines reduce CPU overhead and improve system efficiency by allowing the storage of multiple bytes of data.

Advanced Capabilities

The EPCI's advanced capabilities include an automatic sleep mode for reduced power consumption, and a multiprotocol capability that allows it to interface with a variety of serial communication standards. Additionally, the chip offers modem control operations, making it an excellent choice for systems that require remote communication.

Package and Compatibility

The NXP SCN2661AC1N28 comes in a 28-pin DIP (Dual In-line Package), which is widely used and easily integrated into existing designs. Its industry-standard footprint ensures that it can be used as a drop-in replacement or upgrade for similar communication interface chips.

Applications

This communication interface is ideal for applications such as:

  • Network routers and switches
  • Point-of-sale terminals
  • Industrial automation systems
  • Data acquisition systems
  • Computer peripheral communication

With its robust feature set, the NXP SCN2661AC1N28 is a reliable and efficient solution for enhancing serial communication in a wide array of electronic systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Silan
Lowest to $0.1964

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess