EN
  • EN
  • DE

SCN2661CC1A28

Part No SCN2661CC1A28
Manufacturer NXP / Nexperia
Description Enhanced programmable communications interface EPCI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1247205-SCN2661CC1A28
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCN2661CC1A28 CAD Model

Description

NXP SCN2661CC1A28 Enhanced Programmable Communications Interface (EPCI)

The NXP SCN2661CC1A28 is a versatile and high-performance Enhanced Programmable Communications Interface (EPCI) chip designed to cater to the demanding requirements of serial communication systems. This advanced interface chip is part of NXP's expansive range of communication control devices, renowned for their reliability and integration capabilities.

The SCN2661CC1A28 is built to handle a wide array of applications, ranging from industrial control systems to complex data communication networks. It is particularly adept at providing a full-duplex, serial communication channel with extensive control features. The chip supports various serial data transfer rates, making it highly adaptable to different baud rates required in different systems.

One of the standout features of this EPCI is its built-in programmable baud rate generator. This allows for precise adjustment of data transfer speeds to match specific application demands, enhancing communication efficiency. The device also incorporates a three-character receiver FIFO, which aids in reducing the potential for data overrun, especially in systems with high data throughput or in multi-tasking environments where the CPU may not be able to service the interface immediately.

The SCN2661CC1A28 is equipped with an array of interrupt capabilities, which are designed to alert the host processor to various status conditions, thereby streamlining the handling of communication tasks. Error detection features such as parity, framing, and overrun detection are also embedded, ensuring data integrity and robust operation in noisy environments.

This EPCI chip is packaged in a 28-pin DIP (Dual In-line Package), making it suitable for breadboard prototyping as well as for final production in embedded systems. Its pin configuration allows for easy integration into a wide range of system designs without the need for complex wiring or additional components.

In summary, the NXP SCN2661CC1A28 is a powerful and flexible communications interface solution that offers a blend of high-speed serial communication capabilities, programmable features, and reliable performance. It stands as an ideal choice for developers looking to implement a robust serial communication interface in their applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess