EN
  • EN
  • DE

SCN2674TC5N40

Part No SCN2674TC5N40
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 316825-SCN2674TC5N40
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCN2674TC5N40 CAD Model

Description

Product Overview: SCN2674TC5N40 by NXP

The SCN2674TC5N40 is a high-performance integrated circuit from NXP, a leading technology company known for its innovative solutions in the semiconductor industry. This product is designed to cater to the demanding needs of modern electronic systems, offering a blend of robustness, efficiency, and versatility that makes it suitable for a wide range of applications.

Key Features

  • Advanced Technology: The SCN2674TC5N40 is built using cutting-edge semiconductor technology, ensuring high-speed operation and reliability for critical applications.
  • Multi-Functional: This IC is capable of performing multiple functions, making it a versatile component for various electronic designs.
  • Low Power Consumption: Designed with power efficiency in mind, the SCN2674TC5N40 helps reduce the overall energy footprint of the devices it powers.
  • Compact Form Factor: The small footprint of the SCN2674TC5N40 allows for its use in space-constrained applications without compromising performance.

Applications

The SCN2674TC5N40 is suitable for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Communication infrastructure
  • Consumer electronics
  • High-speed computing devices

Technical Specifications

The SCN2674TC5N40 boasts an array of technical specifications that highlight its capabilities:

  • Manufacturer: NXP Semiconductors
  • Product Category: Integrated Circuits (ICs)
  • Mounting Type: Surface Mount
  • Package / Case: SMD/SMT
  • Operating Temperature Range: Specified by Manufacturer
  • Quality and Reliability: Compliant with industry standards

Quality and Support

NXP is committed to delivering high-quality products, and the SCN2674TC5N40 is no exception. Customers can expect comprehensive support and a warranty that underscores NXP's confidence in their product's performance and durability. For detailed technical documentation, application notes, and support resources, users can visit the official NXP website or contact their customer service team.

Whether you're designing state-of-the-art automotive systems or innovative consumer electronics, the SCN2674TC5N40 from NXP provides the functionality and reliability you need to deliver top-notch products to the market.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess