EN
  • EN
  • DE

SCN2681AE1A44

Part No SCN2681AE1A44
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Description Dual asynchronous receiver/transmitter DUART
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 316830-SCN2681AE1A44
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCN2681AE1A44 CAD Model

Description

Product Overview: NXP SCN2681AE1A44

The NXP SCN2681AE1A44 is a versatile dual asynchronous receiver/transmitter (DUART) integrated circuit designed to facilitate serial communication in microprocessor-based systems. This highly integrated device is ideal for applications requiring efficient serial data exchange, such as industrial control, networking, and telecommunications.

Key Features

  • Dual Channel Operation: The device features two independent full-duplex channels, each with its own set of registers and controls. This allows for simultaneous transmission and reception of data on two separate serial lines.
  • Baud Rate Generation: The SCN2681AE1A44 comes with a programmable baud rate generator capable of supporting a wide range of baud rates, making it suitable for various communication standards.
  • Interrupt Handling: With its flexible interrupt handling capabilities, the DUART can manage multiple interrupt sources, improving system responsiveness and simplifying software design.
  • FIFO Buffers: Each channel is equipped with a three-character receiver FIFO buffer and a one-character transmitter holding register, enhancing data throughput and reducing the risk of data overrun.
  • Programmable Parity and Stop Bits: Users can configure the device to meet specific communication protocols by setting the desired parity (odd, even, or none) and the number of stop bits (1, 1.5, or 2).
  • Modem Control Interface: The integrated modem control interface allows for direct connection to modem signals, streamlining hardware design and reducing external component requirements.

Applications

The SCN2681AE1A44 is suitable for a broad range of applications, including:

  • Telecommunications systems
  • Networking equipment
  • Industrial control systems
  • Point-of-sale terminals
  • Computer peripheral interfaces

Additional Information

Designed for reliability and performance, the NXP SCN2681AE1A44 operates over an extended temperature range and is available in a 44-pin PLCC (Plastic Leaded Chip Carrier) package. Its compatibility with industry-standard protocols and ease of integration make it a popular choice for designers seeking a robust serial communication solution.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess