EN
  • EN
  • DE

SCS8AC60EACFGE

Part No SCS8AC60EACFGE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HCS08 S08 CISC 60KB Flash 3.3/5V 44-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Core Architecture S08
Data Bus Width 8 b
Interface I2C, SCI, SPI
Max Frequency 40 MHz
Maximum Operating Temperature 85 °C
Memory Size 60 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Number of Pins 44
Number of Programmable I/O 34
Number of Timers/Counters 10
RAM Size 2 kB
RoHS Compliant
Watchdog Timer Yes
Win Source Part Number 1091912-SCS8AC60EACFGE
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCS8AC60EACFGE CAD Model

Description

Introducing the NXP SCS8AC60EACFGE

The NXP SCS8AC60EACFGE is a state-of-the-art semiconductor device designed for high-performance applications that require robust security features and efficient power management. This product is a testament to NXP's commitment to providing advanced solutions for the evolving needs of the technology sector.

Key Features

  • Advanced Security: The SCS8AC60EACFGE comes equipped with cutting-edge security features that protect against a wide range of threats. With its secure boot, cryptographic accelerators, and tamper detection capabilities, it ensures that sensitive data is kept safe from unauthorized access and manipulation.
  • Power Efficiency: Designed with energy conservation in mind, this product offers exceptional power management options that help to extend the battery life of portable devices and reduce energy consumption in embedded systems.
  • High Performance: With its robust processing capabilities, the SCS8AC60EACFGE is capable of handling complex computations and tasks with ease, making it an ideal choice for applications that demand high-speed data processing.
  • Connectivity: This device supports various communication protocols, allowing it to interface seamlessly with a wide array of peripherals and networks, thus providing flexibility in system design and integration.
  • Reliability: NXP's commitment to quality ensures that the SCS8AC60EACFGE is a reliable component that will perform consistently under various conditions, making it suitable for mission-critical applications.

Applications

The versatility of the NXP SCS8AC60EACFGE makes it an excellent choice for a broad range of applications, including but not limited to:

  • Industrial control systems
  • Secure IoT devices
  • Automotive electronics
  • Smart home automation
  • Healthcare equipment

Whether you are developing a sophisticated industrial automation platform or an innovative consumer electronic product, the NXP SCS8AC60EACFGE provides the necessary features to ensure your project's success. With its combination of security, performance, and efficiency, it stands out as a superior choice for designers and engineers looking to push the boundaries of what's possible.

Conclusion

The NXP SCS8AC60EACFGE is more than just a component; it's a gateway to creating secure, efficient, and high-performing electronic systems. As the world becomes increasingly connected, trust NXP to deliver the technology you need to stay ahead of the curve.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess