Product Overview: NXP SI2301A P-Channel MOSFET
The SI2301A from NXP Semiconductors is a high-performance, P-channel enhancement mode field-effect transistor (MOSFET) designed for power management applications in a compact, industry-standard SOT-23 package. This device is particularly suitable for portable and battery-powered devices due to its low on-resistance and excellent switching characteristics.
Key Features
- Low Threshold Voltage: The SI2301A features a low gate threshold voltage, making it ideal for low voltage applications where efficient control of power is essential.
- High Power Efficiency: With its low on-resistance, the SI2301A minimizes power loss during operation, contributing to the overall efficiency of the system it is integrated into.
- Fast Switching Speed: The fast switching speed of this MOSFET is beneficial for high-frequency applications, ensuring responsive performance and reduced switching losses.
- Thermal Performance: Engineered for optimal thermal performance, the SI2301A can handle continuous high currents while maintaining a stable operating temperature.
Applications
The versatility of the SI2301A allows it to be used in a wide range of applications, including but not limited to:
- Power Management Circuits
- Load Switching
- Battery Protection
- DC-to-DC Converters
- Portable Devices
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
-20 V
Gate-Source Voltage (V<sub>GS)
±8 V
Continuous Drain Current (I<sub>D)
-3.1 A
Power Dissipation (P<sub>D)
1.25 W
On-Resistance (R<sub>DS(on))
0.045 Ω
With its robust performance and reliability, the NXP SI2301A P-Channel MOSFET is an excellent choice for designers looking to improve power efficiency and extend battery life in their applications.