EN
  • EN
  • DE

SL3S1204FUD/BG/S1Z

Part No SL3S1204FUD/BG/S1Z
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC UCODE SMART LABEL UNCASED / IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP
Series *
Package Bulk
Product Status Active
Base Product Number SL3S1204
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235577-SL3S1204FUD/BG/S1Z
Ultra Librarian 3D Model Ultra Librarian SL3S1204FUD/BG/S1Z CAD Model

Description

NXP SL3S1204FUD/BG/S1Z UCODE 7 UHF RFID Transponder IC

The NXP SL3S1204FUD/BG/S1Z is a state-of-the-art UHF RFID transponder IC that falls under NXP's renowned UCODE 7 product family. Designed to deliver high performance, this integrated circuit is an ideal choice for a wide range of RFID tagging applications. The UCODE 7 series is known for its exceptional read sensitivity and fast inventory capabilities, making it a top choice for supply chain management, inventory control, and asset tracking solutions.

The SL3S1204FUD/BG/S1Z operates in the global UHF frequency range from 860 MHz to 960 MHz, ensuring compatibility with RFID systems worldwide. With its advanced anti-collision features, multiple tags can be read simultaneously, greatly increasing the efficiency of the system. The IC also boasts a fast read and write speed, which is critical in applications where throughput is a key consideration.

One of the highlights of this product is its EPC memory size of 128 bits, which can be expanded up to 448 bits, providing ample space for storing unique identifiers and additional data. The chip also includes a 32-bit kill password and a 32-bit access password for enhanced security, ensuring that sensitive information remains protected.

Additionally, the SL3S1204FUD/BG/S1Z features an integrated Product Status Flag (PSF) function, which is an innovative way to indicate the status of a tagged item, such as whether it has been sold or is still in the inventory. This feature can simplify inventory and supply chain processes significantly.

This RFID transponder IC is designed with reliability in mind, offering a robust design that is resistant to the harsh conditions commonly found in industrial and logistics environments. Its small form factor and compatibility with various antenna designs allow for flexibility in tag design, catering to a broad spectrum of RFID applications.

In summary, the NXP SL3S1204FUD/BG/S1Z UCODE 7 RFID transponder IC is a powerful and versatile solution for businesses looking to leverage the benefits of RFID technology. Its high sensitivity, fast read speeds, and additional features like PSF make it an excellent choice for improving operational efficiency and security in various industries.

You May Also Be Interested in

NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183
Texas Instruments
IC RFID TRNSP 134.2KHZ 16QFN
Lowest to $3.7014
STMicroelectronics
IC RFID READER/TRANSP 32VFQFN
Lowest to $5.4647
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $17.2058
Texas Instruments
IC RFID RDR/WRTR 13.56MHZ 32QFN / NFC/RFID Read/Write 13.56MHz 32-Pin VQFN EP T/R
Lowest to $2.9470
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Need more? Email Us
NXP / Nexperia
IC RFID RDR/TRAN 13.56MZ 40HVQFN
Lowest to $4.4146
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP Tray
Lowest to $4.1238
NXP / Nexperia
IC UCODE G2XM FTB1 3XSON
Lowest to $0.5454

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess