EN
  • EN
  • DE

SL3S4011FHK,125

Part No SL3S4011FHK,125
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description NFC/RFID Tags & Transponders SL3S4011FHK/XQFN8(U)///REEL 7 Q3 NDP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Memory Size 3328 bit
Operating Frequency 840 MHz to 960 MHz
Maximum Operating Temperature + 85 C
Minimum Operating Temperature - 40 C
Mounting Style SMD/SMT
Package / Case XQFN-8
Packaging Reel
RF & Wireless NFC/RFID Tags & Transponders
Function RF - I2C bridge function
Operating Temperature Range - 40 C to + 85 C
Technology Si
Type UCODE 12C
Brand NXP Semiconductors
Product Type NFC/RFID Tags & Transponders
Standard Pack Qty 4000
Subcategory Wireless & RF Integrated Circuits
Ultra Librarian 3D Model Ultra Librarian SL3S4011FHK,125 CAD Model

Description

Introducing the NXP SL3S4011FHK,125 RFID UCODE IC

The NXP SL3S4011FHK,125 is a state-of-the-art RFID integrated circuit that is part of NXP's renowned UCODE product family. This high-performance IC is designed to offer fast and efficient identification and tracking solutions, making it ideal for a wide range of applications in inventory management, supply chain operations, and asset tracking. With its advanced features and robust performance, the SL3S4011FHK,125 is an excellent choice for businesses looking to optimize their operations with RFID technology.

Key Features:

  • High Sensitivity: The SL3S4011FHK,125 boasts a high sensitivity design, ensuring exceptional read ranges and reliability even in challenging environments.
  • Global Frequency Coverage: Operating in the UHF frequency range, this IC is compatible with global RFID standards (860 to 960 MHz), allowing for seamless integration in international applications.
  • EEPROM Memory: Equipped with an EEPROM memory, it provides ample storage for EPC codes, user data, and TID, thereby offering flexibility and security in data management.
  • Fast Data Transfer: The IC supports fast data rates for quick and efficient communication, enabling high-speed inventory and tracking processes.
  • Anti-Collision: An advanced anti-collision mechanism allows for simultaneous identification of multiple tags, enhancing the efficiency of inventory management systems.
  • Durability: The SL3S4011FHK,125 is built to withstand harsh conditions, ensuring consistent performance over a long lifespan.

Applications:

The versatility of the NXP SL3S4011FHK,125 RFID IC makes it suitable for a variety of applications, including:

  • Logistics and supply chain management
  • Retail inventory control
  • Asset tracking and management
  • Library systems
  • Access control
  • Pharmaceutical and healthcare tracking

By integrating the NXP SL3S4011FHK,125 into your RFID system, you can expect improved operational efficiency, reduced errors, and enhanced data accuracy. Whether you're looking to streamline your supply chain or implement sophisticated asset management solutions, the SL3S4011FHK,125 provides the technological foundation to propel your business forward.

For detailed specifications and integration assistance, please refer to the official NXP SL3S4011FHK,125 datasheet and support documentation.

You May Also Be Interested in

Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $19.0909
NXP / Nexperia
IC TXRX MODULE 40HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP
Lowest to $8.1818
STMicroelectronics
IC RFID READER 860-960MHZ 64QFN
Lowest to $1,950.0000
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP Tray
Lowest to $4.1238
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Need more? Email Us
Texas Instruments
IC RFID TRNSP 134.2KHZ 16QFN
Lowest to $3.7014
NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
Microchip Technology
IC KEYLESS ENTRY AFE 3CH 14TSSOP
Lowest to $6.0510

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1792 $53.0640
95+ $1.1045 $104.9275
145+ $1.0672 $154.7440
205+ $0.9926 $203.4830
265+ $0.9553 $253.1545
330+ $0.9180 $302.9400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 368,340 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess