EN
  • EN
  • DE

PJF7993ATW/C1C/DJ

Part No PJF7993ATW/C1C/DJ
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IMMOBIL BASESTATION IC 20HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Status Active
Win Source Part Number 113175-PJF7993ATW/C1C/DJ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PJF7993ATW/C1C/DJ CAD Model

Description

The PJF7993ATW/C1C/DJ is a state-of-the-art integrated circuit (IC) designed and manufactured by NXP Semiconductors, a global leader in automotive and secure connectivity solutions. This particular product is part of NXP's extensive portfolio of automotive-grade ICs, which are widely recognized for their reliability, performance, and advanced features tailored to meet the rigorous demands of the automotive industry.

Key Features

  • High Integration: The PJF7993ATW/C1C/DJ IC integrates multiple functionalities into a single chip, which helps in reducing the overall system complexity and the number of components required on the circuit board.
  • Automotive Grade: Designed to withstand harsh automotive environments, this IC meets the stringent quality and reliability standards, including extended temperature ranges and robustness against vibrations and shocks.
  • Security: NXP's commitment to security is evident in this product, which includes advanced security features to protect against tampering and unauthorized access, ensuring the safety and integrity of automotive systems.
  • Connectivity: With its built-in communication interfaces, the PJF7993ATW/C1C/DJ facilitates seamless connectivity with other components within the vehicle's electronic system, enabling smooth data transfer and system integration.
  • Energy Efficiency: The IC is designed for low power consumption, making it an ideal choice for energy-sensitive applications, contributing to the overall efficiency of the vehicle's electronic system.

Applications

The PJF7993ATW/C1C/DJ is versatile and can be used in a variety of automotive applications, including but not limited to:

  • Body Control Modules
  • Advanced Driver Assistance Systems (ADAS)
  • In-Vehicle Networking
  • Powertrain and Engine Management Systems

Quality and Support

NXP provides comprehensive technical support and documentation for the PJF7993ATW/C1C/DJ, ensuring developers and engineers can effectively integrate this IC into their automotive solutions. Additionally, NXP's commitment to quality means that customers can expect consistent performance and reliability from this product.

You May Also Be Interested in

Texas Instruments
IC ANTENNA DRIVER MULT 28HTSSOP / Antenna Driver Automotive 28-Pin HTSSOP EP T/R
Lowest to $8.3129
Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $19.0909
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874
STMicroelectronics
IC RFID READER 860-960MHZ 48QFN
Lowest to $67.4437
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $17.2058
STMicroelectronics
IC RFID READER 860-960MHZ 64QFN
Lowest to $1,950.0000
NXP / Nexperia
IC STAND ALONE TAG READER 20SOIC
Need more? Email Us
Microchip Technology
IC KEYLESS ENTRY AFE 3CH 14TSSOP
Lowest to $6.0510
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6078 $59.4702
22+ $5.4216 $119.2752
33+ $5.2518 $173.3094
46+ $5.0832 $233.8272
59+ $4.9134 $289.8906
79+ $4.4052 $348.0108
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,560 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess