EN
  • EN
  • DE

SMPF0100TJAZES

Part No SMPF0100TJAZES
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1094566-SMPF0100TJAZES
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMPF0100TJAZES CAD Model

Description

The SMPF0100TJAZES is a cutting-edge power management integrated circuit (PMIC) developed by NXP Semiconductors, a leader in the field of advanced secure connectivity solutions. This high-performance product is designed to meet the rigorous power requirements of contemporary embedded and mobile applications, making it an ideal choice for a wide range of electronics including smartphones, tablets, and smart wearables.

Key Features

  • Integrated Power Solution: The SMPF0100TJAZES combines multiple power management functions into a single package, reducing the complexity of the system design and saving valuable board space.
  • High Efficiency: With advanced power conversion techniques, this PMIC ensures efficient power delivery and management, thereby extending battery life and improving system performance.
  • Programmable Output: The device features programmable output voltages, enabling precise power delivery tailored to the specific needs of the application.
  • Multiple Output Channels: It offers multiple output channels to power various subsystems, providing a versatile solution for complex multi-rail power schemes.
  • Thermal Management: The SMPF0100TJAZES is equipped with thermal protection features to safeguard the system from overheating, ensuring reliable operation across a range of temperatures.

Applications

The versatility of the SMPF0100TJAZES PMIC makes it suitable for a broad spectrum of applications. Its efficient power management capabilities are particularly beneficial for battery-operated devices where power conservation is critical. The device is commonly used in:

  • Smartphones and Tablets
  • Portable Gaming Devices
  • Wearable Technology
  • Internet of Things (IoT) Devices
  • Medical and Healthcare Equipment

Technical Specifications

The technical specifications of the SMPF0100TJAZES include a wide input voltage range, multiple regulated output voltages, and a compact package footprint. It is designed to operate within the industrial temperature range, making it suitable for use in harsh environments. For detailed specifications, designers and engineers should refer to the official NXP datasheets and product documentation.

Conclusion

In conclusion, NXP's SMPF0100TJAZES PMIC is a robust power management solution that combines efficiency, versatility, and protection features to meet the demands of modern electronic devices. Its integration of multiple power management functions into a single chip simplifies design and enhances overall system reliability, making it a top choice for designers aiming to optimize power in their products.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess