EN
  • EN
  • DE

SPC5534MVM80

Part No SPC5534MVM80
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC55xx Qorivva
Product Status Not For New Designs
Core Processor e200z6
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, EBI/EMI, Ethernet, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 192
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 1.35V ~ 1.65V
Data Converters A/D 34x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 208-BGA
Supplier Device Package 208-BGA (17x17)
Base Product Number SPC5534
Other Names 935314106557
Standard Package 450
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264073-SPC5534MVM80
Ultra Librarian 3D Model Ultra Librarian SPC5534MVM80 CAD Model

Description

The SPC5534MVM80 is a cutting-edge microcontroller produced by NXP Semiconductors, tailored for automotive and industrial applications that demand high levels of performance, reliability, and efficiency. As part of NXP's SPC5 family, this microcontroller is built on Power Architecture® technology, renowned for its robust processing capabilities and power management features.

Key Features

  • CPU: The core of the SPC5534MVM80 operates at a speed of up to 80 MHz, delivering the computational power necessary for complex tasks and real-time processing requirements.
  • Memory: Equipped with 512 KB of flash memory and 64 KB of RAM, this microcontroller provides ample space for program code and efficient data handling.
  • Advanced Timers: With a rich set of timers including Motor Control and General Purpose timers, this device is well-suited for precise control tasks in applications such as engine management and industrial automation.
  • Communication Interfaces: The SPC5534MVM80 includes multiple communication interfaces like CAN, LIN, and SPI, facilitating seamless integration with other components and systems within automotive and industrial environments.
  • Analog-to-Digital Converter (ADC): The integrated 12-bit ADC ensures accurate conversion of analog signals to digital data, critical for sensor-based applications.
  • Enhanced Safety Features: With features designed to meet stringent safety requirements, such as Error Correction Code (ECC) on flash and RAM, this microcontroller is ideal for applications where reliability is paramount.

Applications

The versatility of the SPC5534MVM80 makes it suitable for a wide range of applications. Its robust feature set is particularly beneficial for:

  • Automotive control units such as body control modules and gateway modules.
  • Engine management systems, where precision and reliability are crucial.
  • Industrial control systems that require high-speed processing and real-time decision-making.

Conclusion

In summary, the SPC5534MVM80 from NXP is a microcontroller that offers an optimal balance between performance, memory capacity, and advanced features. It stands as a reliable choice for developers and engineers looking to enhance the capabilities of automotive and industrial systems, while adhering to stringent safety and performance standards.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $52.9824 $105.9648
3+ $43.4728 $130.4184
5+ $42.1143 $210.5715
6+ $40.7558 $244.5348
8+ $39.3972 $315.1776
10+ $35.3217 $353.2170
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 660 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess