LT1934ES6-1 - High Efficiency Step-Down Converter
The LT1934ES6-1 from Linear Technology is a compact, high-efficiency, step-down DC/DC converter designed for a range of applications requiring a small footprint and high performance. This versatile converter is an excellent choice for portable devices, due to its low quiescent current and the ability to operate from a single Li-Ion cell or multiple alkaline/NiMH cells.
Key Features:
- Wide Input Voltage Range: The device can operate from an input voltage range of 3.6V to 36V, making it suitable for a variety of battery chemistries and configurations.
- Adjustable Output Voltage: The output voltage is adjustable from 1.25V up to 20V, providing flexibility for different circuit requirements.
- High Efficiency: With efficiencies up to 95%, the LT1934ES6-1 maximizes battery life and reduces heat generation.
- Low Quiescent Current: The low quiescent current of only 40µA (typical) during operation makes it ideal for battery-powered applications.
- Internal 1.1A Power Switch: The built-in 1.1A power switch enables the device to deliver significant current for its size.
- Small Package: The device is available in a tiny SOT-23 package, which is ideal for space-constrained applications.
- Thermal Protection: The LT1934ES6-1 includes thermal shutdown to protect the device under high-temperature conditions.
- Stable with Low ESR Ceramic Capacitors: The converter is designed to be stable with ceramic output capacitors, which are smaller, more reliable, and have lower ESR compared to electrolytic capacitors.
Applications:
The LT1934ES6-1 is suitable for a wide range of applications, including but not limited to:
- Portable Instruments
- Battery-Powered Equipment
- Handheld Devices
- Embedded Systems
- Automotive Power Supplies
- Industrial Supplies
With its robust feature set and compact size, the LT1934ES6-1 is a highly effective solution for designers looking to maximize power efficiency and minimize space in their portable and battery-powered applications.