EN
  • EN
  • DE

SPC5603PEF1MLL6R

Part No SPC5603PEF1MLL6R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 100LQFP  /  e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, FlexRay, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 68
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 36K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 30x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number SPC5603
Other Names 935318281528
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264053-SPC5603PEF1MLL6R
Ultra Librarian 3D Model Ultra Librarian SPC5603PEF1MLL6R CAD Model

Description

The NXP SPC5603PEF1MLL6R is a cutting-edge microcontroller designed for automotive applications requiring high levels of integration, performance, and reliability. As part of NXP's SPC56 32-bit Power Architecture, this microcontroller is optimized for engine management systems and a variety of industrial and consumer applications where efficient control and processing of information are required.

Key Features

  • Core: 32-bit Power Architecture e200z0h CPU core, providing robust processing capabilities with a maximum frequency of 64 MHz, making it suitable for time-critical tasks in automotive control systems.
  • Memory: Equipped with 512 KB of flash memory and 64 KB of RAM, it allows for efficient storage and quick access to code and data.
  • Advanced Timer: Includes an enhanced Modular I/O System (eMIOS) that offers flexible timing, control, and input capture capabilities for complex timing operations.
  • Communication Interfaces: Multiple communication interfaces including CAN, LIN, and SPI, facilitate seamless integration with automotive networks and peripheral devices.
  • Analog-to-Digital Converter (ADC): Integrated 12-bit ADC with multiple channels, providing precise analog signal measurement and conversion.
  • Package: Housed in a LQFP-64 package, it offers a compact footprint for space-constrained applications.
  • Temperature Range: Operates within an extended temperature range, ensuring reliable performance in harsh automotive environments.
  • Security: Features include a Memory Protection Unit (MPU) and a Cyclic Redundancy Check (CRC) engine to ensure the integrity and security of data and code execution.

Applications

Designed to meet the rigorous demands of the automotive industry, the SPC5603PEF1MLL6R is ideal for a wide range of applications, including engine control units (ECUs), transmission control units (TCUs), body control modules (BCMs), and advanced driver-assistance systems (ADAS). Its robust feature set also makes it suitable for industrial automation, motor control, and various embedded systems requiring high levels of real-time performance and reliability.

This microcontroller is a testament to NXP's commitment to providing advanced solutions that push the boundaries of automotive and industrial technology. The SPC5603PEF1MLL6R is an excellent choice for developers looking to harness the power of modern microcontrollers to drive innovation and efficiency in their applications.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.6475 $74.5900
8+ $15.3005 $122.4040
12+ $14.8225 $177.8700
17+ $14.3443 $243.8531
21+ $13.8662 $291.1902
28+ $12.4317 $348.0876
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,710 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess