EN
  • EN
  • DE

SPC5604BAVLL6R

Part No SPC5604BAVLL6R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP  /  e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 32K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 28x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number SPC5604
Other Names 935320395528
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264037-SPC5604BAVLL6R
Ultra Librarian 3D Model Ultra Librarian SPC5604BAVLL6R CAD Model

Description

The NXP SPC5604BAVLL6R is a cutting-edge microcontroller designed for automotive and industrial applications that require high levels of reliability and performance. This 32-bit MCU is part of NXP's SPC56 family and is built on the Power Architecture® technology, which is known for its exceptional speed and efficiency.

Key Features:

  • Core: The SPC5604BAVLL6R features a 32-bit PowerPC Book E compliant CPU core, operating at speeds of up to 64 MHz, which provides a perfect balance between computational power and energy efficiency.
  • Memory: It is equipped with 512 KB of flash memory and 64 KB of RAM, offering ample space for complex software applications and algorithms.
  • Advanced Timer: The device includes a Modular I/O System (MIOS) that supports complex timing and PWM control, which is essential for precise motor control and other time-sensitive tasks.
  • Multiple Communication Interfaces: It boasts a range of communication interfaces, including CAN, LIN, and SPI modules, to ensure versatile connectivity options for various automotive networks.
  • Enhanced Safety Features: With built-in safety features such as a Memory Protection Unit (MPU), this MCU is designed to meet stringent automotive safety standards, making it suitable for safety-critical applications.
  • Analog-to-Digital Converter (ADC): The integrated 12-bit ADC allows for accurate measurement of analog signals, crucial for sensor data acquisition and real-time control systems.

Applications:

The SPC5604BAVLL6R is ideal for a variety of automotive applications, including engine management, transmission control, body control modules, and advanced driver-assistance systems (ADAS). Its robust design and comprehensive feature set also make it well-suited for industrial automation, robotics, and other demanding control environments.

Package and Temperature Range:

This microcontroller is offered in a 100-pin LQFP package, ensuring a compact footprint for space-constrained applications. It operates over an extended temperature range, making it reliable in harsh operating conditions.

Quality and Reliability:

NXP's commitment to quality is evident in the SPC5604BAVLL6R, which is manufactured to meet the highest industry standards for performance and reliability. It is a testament to NXP's dedication to providing robust and dependable solutions for the automotive and industrial sectors.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess