EN
  • EN
  • DE

SPC5604BK0VLH4R

Part No SPC5604BK0VLH4R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z0h series Microcontroller IC 32-Bit 48MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series MPC56xx Qorivva
Package Reel - TR
Core Processor e200z0h
Core Size 32-Bit
Speed 48MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 45
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name SPC5604
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897004-SPC5604BK0VLH4R
Ultra Librarian 3D Model Ultra Librarian SPC5604BK0VLH4R CAD Model

Description

The NXP SPC5604BK0VLH4R is a cutting-edge microcontroller that offers a blend of performance, efficiency, and reliability for automotive and industrial applications. This powerful MCU is part of the SPC56 32-bit MCU family, designed specifically to meet the rigorous demands of the automotive industry, while also being suitable for a broad range of industrial applications.

Key Features:

  • Core: The SPC5604BK0VLH4R is built around a 32-bit Power Architecture® core that operates at a frequency of up to 64 MHz, providing robust computational power and efficient handling of complex tasks.
  • Memory: It comes with 512 KB of flash memory and 64 KB of RAM, ensuring ample space for application code and data storage.
  • Advanced Timers: The device features a rich set of timers including Motor Control PWM, Periodic Interrupt Timers, and a System Timer Module for complex timing operations.
  • Communication Interfaces: This microcontroller offers multiple communication interfaces, including CAN, LINFlex, DSPI, and I2C modules, facilitating versatile connectivity options for various peripherals and networks.
  • Analog-to-Digital Converter (ADC): The integrated 12-bit ADC supports up to 16 channels, providing precise analog signal measurement and conversion capabilities.
  • Enhanced Safety Features: Safety features such as a Memory Protection Unit (MPU), a Cyclic Redundancy Check (CRC) engine, and a Software Watchdog, make this MCU an ideal choice for safety-critical applications.
  • Temperature Range: It operates over a wide temperature range from -40°C to +125°C, ensuring reliable performance under extreme conditions.
  • Package: Housed in a LQFP-64 package, the SPC5604BK0VLH4R is designed for space-constrained applications while providing sufficient I/O ports for comprehensive system integration.

Applications:

The versatility and robust feature set of the SPC5604BK0VLH4R make it an excellent choice for a variety of applications, including but not limited to automotive control systems like body control modules, engine control units, and advanced driver-assistance systems (ADAS), as well as industrial control systems, robotics, and smart sensors.

Conclusion:

With its advanced architecture, comprehensive feature set, and commitment to safety and reliability, the NXP SPC5604BK0VLH4R microcontroller stands out as a top-tier solution for developers and engineers looking to push the boundaries of automotive and industrial technology.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess