EN
  • EN
  • DE

SPC5604BK0VLQ6

Part No SPC5604BK0VLQ6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144LQFP  /  e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 123
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 32K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 36x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC5604
Other Names 935312071557
Standard Package 300
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264000-SPC5604BK0VLQ6
Ultra Librarian 3D Model Ultra Librarian SPC5604BK0VLQ6 CAD Model

Description

The NXP SPC5604BK0VLQ6 is a powerful and versatile 32-bit microcontroller designed to meet the demanding requirements of automotive and industrial applications. This MCU is part of NXP's SPC56 32-bit Power Architecture family, which is renowned for its high performance and reliability.

Key Features

  • Core: The SPC5604BK0VLQ6 is built around the Power Architecture e200z0h CPU core, which operates at a frequency of up to 64 MHz, providing the computational power needed for complex tasks.
  • Memory: It comes equipped with 512 KB of flash memory and 64 KB of RAM, offering ample space for program storage and efficient data handling.
  • Advanced Timers: Multiple timing systems, including Motor Control and General Purpose Timers, allow for precise control in a variety of applications, particularly in automotive control systems.
  • Communication Interfaces: A rich set of communication interfaces such as CAN, LIN, and SPI ensures versatile connectivity options for different peripherals and systems.
  • Analog to Digital Converters: Integrated 12-bit ADCs provide accurate measurement capabilities for sensor data and other analog inputs.
  • Package: The microcontroller is housed in a 144-pin LQFP package, which is suitable for space-constrained applications while providing enough I/O ports for complex tasks.
  • Operating Temperature: It is designed to operate within a wide temperature range, making it ideal for harsh environments.
  • Security and Safety: The device includes features that support secure applications and adhere to safety standards required in automotive applications.

Applications

The SPC5604BK0VLQ6 is an excellent choice for a wide range of applications, including but not limited to engine management systems, transmission control, body control modules, and advanced driver-assistance systems (ADAS). Its robust design and comprehensive feature set make it suitable for the rigorous demands of the automotive industry, as well as for industrial control systems that require high reliability and performance.

Support and Resources

NXP provides extensive support for the SPC5604BK0VLQ6 MCU, including development tools, software libraries, and application notes to facilitate system design and speed up product development. Customers can access NXP's online resources and community forums for additional assistance and collaboration opportunities.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess