EN
  • EN
  • DE

SPC5604BK0VLQ6R

Part No SPC5604BK0VLQ6R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144LQFP  /  e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Package Tape & Reel (TR)
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 123
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 32K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 36x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC5604
Other Names 935312071528
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263966-SPC5604BK0VLQ6R
Ultra Librarian 3D Model Ultra Librarian SPC5604BK0VLQ6R CAD Model

Description

The SPC5604BK0VLQ6R is a high-performance automotive microcontroller designed by NXP Semiconductors. This microcontroller is part of the Power Architecture family and is specifically tailored for the demanding needs of modern automotive applications. With its advanced features and robust design, the SPC5604BK0VLQ6R is an ideal choice for a wide range of automotive systems, including engine management, transmission control, body control modules, and advanced driver assistance systems.

Key Features:

  • CPU: The SPC5604BK0VLQ6R is equipped with a 32-bit Power Architecture e200z0h CPU core, running at speeds up to 64 MHz, providing the computational power needed for complex automotive control tasks.
  • Memory: It comes with 512 KB of flash memory and 64 KB of RAM, ensuring sufficient storage for application code and data handling.
  • Temperature Range: This microcontroller operates reliably in extreme temperature conditions ranging from -40°C to 125°C, suitable for under-the-hood automotive environments.
  • I/O Capabilities: It includes a rich set of input/output options such as multiple CAN interfaces, LIN, SPI, and ADC channels, providing versatile connectivity and sensor interfacing capabilities.
  • Timers: Advanced timer modules are available for complex timing operations, including PWM generation for motor control applications.
  • Safety Features: Safety features such as a Memory Protection Unit (MPU), Error Correction Code (ECC) on flash and RAM, and a watchdog timer enhance system reliability and are in line with automotive safety standards.

Applications:

The SPC5604BK0VLQ6R microcontroller is designed for use in various automotive applications that require high levels of reliability and performance. Its robust feature set makes it particularly well-suited for:

  • Engine and transmission control units
  • Body control modules
  • Advanced Driver Assistance Systems (ADAS)
  • Electric power steering systems
  • Chassis and safety systems

With its combination of performance, memory capacity, and safety features, the SPC5604BK0VLQ6R from NXP is a powerful microcontroller choice for automotive developers looking to create sophisticated and reliable automotive systems.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $169.1730 $169.1730
2+ $163.5339 $327.0678
3+ $146.6166 $439.8498
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 501 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess