EN
  • EN
  • DE

SPC5604ESF2MLH

Part No SPC5604ESF2MLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description NXP 32-BIT MCU, POWER ARCH CORE, / * Microcontroller IC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Base Product Number SPC5604
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1010567-SPC5604ESF2MLH
Ultra Librarian 3D Model Ultra Librarian SPC5604ESF2MLH CAD Model

Description

NXP SPC5604ESF2MLH Microcontroller

The NXP SPC5604ESF2MLH is a cutting-edge microcontroller designed specifically for automotive and industrial applications where performance, reliability, and cost-effectiveness are critical. This powerful MCU is part of NXP's SPC56 32-bit MCU family, which is built on the Power Architecture® technology tailored for vehicles' body control, instrument cluster, and gateway applications.

At the heart of the SPC5604ESF2MLH is a 32-bit Power Architecture V2 core that can run at speeds up to 64 MHz, providing the computational power necessary for complex control tasks. It features 512 KB of flash memory, enabling robust program storage, and 64 KB of RAM for efficient data handling. The flash memory comes with Error Correction Code (ECC) to ensure data integrity, a crucial feature for safety-critical automotive systems.

This microcontroller offers a range of peripherals designed for automotive applications. It includes multiple communication interfaces such as CAN (Controller Area Network), LIN (Local Interconnect Network), and SPI (Serial Peripheral Interface), providing versatile options for in-vehicle networking. The MCU also boasts a rich set of I/Os and a 12-bit analog-to-digital converter (ADC) with up to 16 channels, making it well-suited for sensor integration and real-time data processing.

Safety features are paramount in automotive applications, and the SPC5604ESF2MLH delivers with built-in support for ISO 26262 functional safety standards. It also includes a Memory Protection Unit (MPU) for enhanced security and a watchdog timer to monitor system integrity.

The NXP SPC5604ESF2MLH is packaged in a low-profile 64-pin LQFP, which is ideal for space-constrained applications. Its temperature range of -40°C to +125°C ensures reliable operation in harsh environments. With its combination of performance, memory capabilities, communication interfaces, and safety features, the SPC5604ESF2MLH is a versatile microcontroller that meets the stringent requirements of modern automotive electronics.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess