EN
  • EN
  • DE

SPC5605BF1VLU6

Part No SPC5605BF1VLU6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 149
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 64K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 29x10b, 5x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Base Product Number SPC5605
Other Names 935317319557
Standard Package 200
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264002-SPC5605BF1VLU6
Ultra Librarian 3D Model Ultra Librarian SPC5605BF1VLU6 CAD Model

Description

Overview of NXP SPC5605BF1VLU6 Microcontroller

The NXP SPC5605BF1VLU6 is a high-performance automotive microcontroller designed to meet the demanding requirements of modern vehicle electronics. It is part of the SPC56 32-bit Power Architecture family, offering a robust set of features suitable for a wide range of automotive applications including body control, gateway modules, and sensor applications.

Key Features

  • Core: The SPC5605BF1VLU6 is built around a 32-bit Power Architecture e200z0h CPU core, which operates at speeds of up to 64 MHz, delivering the computing power needed for complex automotive control tasks.
  • Memory: It comes equipped with 512 KB of flash memory for program storage and 64 KB of RAM for data processing, ensuring ample space for application code and efficient runtime operations.
  • Timers: A variety of timers, including a Periodic Interrupt Timer, a Modular Timer, and a Real-Time Counter, provide versatile timing solutions for various application needs.
  • Communication Interfaces: The microcontroller includes multiple communication interfaces such as CAN, LIN, and SPI, enabling it to interface with other components within the vehicle's network.
  • Analog-to-Digital Converter (ADC): It features a 12-bit ADC with multiple channels, allowing for precise measurement of analog signals.
  • Package: The device is offered in a 100-pin LQFP package, which is ideal for space-constrained applications.
  • Temperature Range: With an operational temperature range of -40°C to +125°C, the microcontroller is well-suited for the harsh environments typical in automotive applications.

Advanced Capabilities

Additional capabilities of the SPC5605BF1VLU6 include advanced interrupt handling for improved real-time performance, a Memory Protection Unit (MPU) for enhanced security and reliability, and a low-power mode that conserves energy when the full power of the CPU is not required.

Target Applications

The SPC5605BF1VLU6 is targeted at a range of automotive applications, from simple control systems to more complex, real-time data processing tasks. Its robust feature set and high reliability make it an excellent choice for designers seeking a versatile microcontroller solution in the automotive industry.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.9850 $87.9700
3+ $36.0903 $108.2709
5+ $34.9625 $174.8125
6+ $33.8346 $203.0076
8+ $32.7068 $261.6544
11+ $29.3234 $322.5574
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,088 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess