EN
  • EN
  • DE

SPC5605BK0CLQ4

Part No SPC5605BK0CLQ4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 768KB FLASH 144LQFP  /  e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 768KB (768K x 8) FLASH 144-LQFP (20x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 121
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 64K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 15x10b, 5x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC5605
Other Names 935324872557
Standard Package 300
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264004-SPC5605BK0CLQ4
Ultra Librarian 3D Model Ultra Librarian SPC5605BK0CLQ4 CAD Model

Description

The NXP SPC5605BK0CLQ4 is a cutting-edge microcontroller that is part of NXP's SPC56 32-bit MCU family, designed for automotive and industrial applications requiring high levels of performance and reliability. This robust microcontroller is engineered to meet the stringent demands of automotive control units, but its versatility makes it suitable for a wide range of other applications as well.

Key Features:

  • Core: Built around a 32-bit Power Architecture® core, the SPC5605BK0CLQ4 operates at a frequency of up to 64 MHz, providing a perfect balance between processing power and energy efficiency.
  • Memory: It boasts 512 KB of flash memory for program storage and 64 KB of RAM for efficient data handling, ensuring smooth operation even in complex applications.
  • Advanced Timer: The inclusion of a Modular I/O System (MIOS) supports complex timing and control operations, making it ideal for automotive applications such as engine management and transmission control.
  • Communication Interfaces: Multiple communication interfaces are available, including CAN, LIN, and SPI, allowing for flexible integration into various system architectures.
  • Analog-to-Digital Converter (ADC): An integrated 12-bit ADC provides accurate analog signal measurement, critical for sensor-based applications.
  • Package: Housed in an LQFP-144 package, the SPC5605BK0CLQ4 offers a compact solution without compromising on I/O capabilities.
  • Temperature Range: It operates over a wide temperature range, making it suitable for harsh environments.
  • Development Support: NXP provides comprehensive development support, including software libraries, development tools, and reference designs to accelerate the development process.

Applications:

The SPC5605BK0CLQ4 is specifically designed for automotive applications such as body control modules, gateway modules, and sensor nodes. However, its robust feature set also makes it an excellent choice for industrial control systems, robotics, and other embedded systems requiring high-performance microcontrollers.

With its combination of performance, memory, and peripheral integration, the NXP SPC5605BK0CLQ4 is a powerful and versatile microcontroller that can handle the demands of a variety of complex applications.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess