EN
  • EN
  • DE

LM2598SX-12

Part No LM2598SX-12
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 12V 1A TO263-7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Switching Regulator IC Positive Fixed 12V 1 Output 1A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Manufacturer Texas Instruments
Series SIMPLE SWITCHER®
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Case / Package DDPAK/TO-263-7
Family Name LM2598
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM2598SX12, LM2598SX-12CT, LM2598SX-12TR, LM2598SX-12DKR
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877211-LM2598SX-12
Ultra Librarian 3D Model Ultra Librarian LM2598SX-12 CAD Model

Description

Product Overview: Texas Instruments LM2598SX-12

The LM2598SX-12 is a highly efficient, frequency-adjustable, step-down voltage regulator from Texas Instruments. This robust component is part of the LM2598 series, designed to provide a simple and reliable solution for converting higher voltages to a lower voltage with high efficiency, making it ideal for a wide range of applications in the electronics industry.

Key Features

  • Adjustable Output Voltage: The LM2598SX-12 allows for an adjustable output voltage, providing design flexibility to meet various application requirements.
  • High Efficiency: With an efficiency of up to 77% at 3A load, this regulator ensures minimal power loss during voltage conversion, making it suitable for power-sensitive applications.
  • Integrated 150 kHz Fixed-Frequency Oscillator: The built-in oscillator ensures stable operation and reduces external component count.
  • Thermal Shutdown and Current Limit Protection: These safety features protect the device from damage due to overheating and overcurrent conditions, enhancing system reliability.
  • Wide Input Voltage Range: The LM2598SX-12 can handle a broad input voltage range, accommodating various power sources and fluctuating input conditions.

Applications

The LM2598SX-12 is versatile and can be used in a multitude of applications, including:

  • Simple high-efficiency step-down (buck) regulators
  • Efficient pre-regulators for linear regulators
  • On-card switching regulators
  • Positive to negative converter (Buck-Boost)

Package and Availability

This regulator is available in a TO-263 package, which is suitable for surface mount technology and is designed to handle high power levels. The LM2598SX-12 is readily available through Texas Instruments and authorized distributors, ensuring easy procurement for both small-scale and large-scale production needs.

In conclusion, the LM2598SX-12 from Texas Instruments is a reliable and efficient solution for down-regulating voltages in a variety of electronic applications. Its combination of features, including adjustable output voltage, high efficiency, and built-in protections, make it an excellent choice for designers looking for a robust power management solution.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess