EN
  • EN
  • DE

SPC5605BK0VLL4

Part No SPC5605BK0VLL4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 768KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z0h series Microcontroller IC 32-Bit 64MHz 768KB (768K x 8) FLASH 100-LQFP (14x14)
Manufacturer NXP
Series MPC56xx Qorivva
Package Tray
Core Processor e200z0h
Core Size 32-Bit
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 77
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 7x10b, 5x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name SPC5605
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897012-SPC5605BK0VLL4
Ultra Librarian 3D Model Ultra Librarian SPC5605BK0VLL4 CAD Model

Description

Introducing the SPC5605BK0VLL4 Microcontroller from NXP

The SPC5605BK0VLL4 is a cutting-edge microcontroller unit (MCU) designed by NXP Semiconductors, which is renowned for its high performance and reliability in automotive and industrial applications. This powerful component is part of the SPC56 32-bit MCU family, specifically engineered for the rigorous demands of automotive body electronics, instrument clusters, and safety systems.

Core Features

  • Advanced e200z0h VLE 32-bit Power Architecture: The core of the SPC5605BK0VLL4 runs at speeds up to 64 MHz, offering a balanced combination of computing power and energy efficiency, making it suitable for a wide range of applications.
  • Memory Capacity: It comes equipped with 512 KB of flash memory and 64 KB of RAM, providing ample space for complex software applications and data storage.
  • Enhanced Timer System: The MCU includes a rich set of timers, including a Modular Input/Output System (MIOS) and Periodic Interrupt Timers, which are essential for precise event timing and pulse generation.
  • Multiple Communication Interfaces: This microcontroller features a variety of communication interfaces such as CAN, LIN, and SPI, allowing for flexible integration into automotive communication networks.

Robust Design for Automotive Environments

The SPC5605BK0VLL4 is designed to withstand the harsh conditions typical of automotive environments. It operates over an extended temperature range and is qualified to AEC-Q100 standards, ensuring reliable performance under thermal and mechanical stress.

Development Support

NXP supports developers with a comprehensive suite of tools for the SPC5605BK0VLL4, including software drivers, operating systems, and development boards. The SPC5-UDESTK USB/JTAG debugger and programmer tool simplifies the development process, making it easier to bring applications from concept to production.

Applications

With its robust feature set, the SPC5605BK0VLL4 MCU is ideal for a variety of applications, such as:

  • Automotive body control modules
  • Gateway modules
  • Instrument cluster controllers
  • Occupant detection systems
  • Steering wheel position sensors

In summary, the SPC5605BK0VLL4 from NXP is a versatile and reliable microcontroller that offers the perfect blend of performance, memory capacity, and peripherals, tailored for the demanding requirements of modern automotive applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1478 $63.4434
6+ $17.3521 $104.1126
9+ $16.8098 $151.2882
13+ $16.2676 $211.4788
16+ $15.7253 $251.6048
22+ $14.0986 $310.1692
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,935 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess