EN
  • EN
  • DE

SPC5606BF1VLQ6R

Part No SPC5606BF1VLQ6R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP  /  e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 121
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 80K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 15x10b, 5x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC5606
Other Names 935310478528
Standard Package 500
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264044-SPC5606BF1VLQ6R
Ultra Librarian 3D Model Ultra Librarian SPC5606BF1VLQ6R CAD Model

Description

The SPC5606BF1VLQ6R is a cutting-edge microcontroller produced by NXP Semiconductors, designed specifically for automotive applications. This powerful MCU is part of the SPC56 32-bit MCU family, which is built on the Power Architecture® embedded category. The SPC5606BF1VLQ6R offers a balance of performance, power efficiency, and peripheral sets tailored to meet the rigorous demands of the automotive industry.

Key Features

  • Core: This microcontroller features a 32-bit Power Architecture® V1 core that operates at a maximum frequency of 64 MHz, providing robust computational capabilities.
  • Memory: It is equipped with 1 MB of flash memory and 64 KB of RAM, ensuring ample space for complex applications and data processing.
  • Advanced Timer: The device includes a Modular Timer System (MTS) for complex timing operations, which is essential for automotive control systems.
  • Communication Interfaces: Multiple communication interfaces are available, including CAN, LINFlex, DSPI, and I2C modules, facilitating versatile connectivity options.
  • Analog-to-Digital Converter: An integrated 12-bit SAR analog-to-digital converter (ADC) allows for precise measurement of analog signals.
  • Package: The SPC5606BF1VLQ6R is offered in an LQFP 144 package, which is suitable for space-constrained applications.
  • Temperature Range: It operates within an extended temperature range of -40°C to 125°C, making it reliable under extreme conditions.
  • Automotive Qualification: The MCU is AEC-Q100 qualified, ensuring compliance with automotive reliability standards for electronic components.

Applications

Due to its robust feature set and high reliability, the SPC5606BF1VLQ6R microcontroller is ideal for a wide range of automotive applications. These include engine management systems, transmission control units, body control modules, and advanced driver-assistance systems (ADAS). Its integration capabilities and performance make it a top choice for manufacturers looking to enhance vehicle functionality and safety.

Overall, the NXP SPC5606BF1VLQ6R is a versatile and powerful microcontroller that delivers the performance and features necessary for the next generation of automotive applications, ensuring efficient and reliable operation across a wide range of automotive environments.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess