EN
  • EN
  • DE

LM73Q-5L0TA

Part No LM73Q-5L0TA
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827897-LM73Q-5L0TA
Ultra Librarian 3D Model Ultra Librarian LM73Q-5L0TA CAD Model

Description

The LM73Q-5L0TA is a precision integrated-circuit temperature sensor from Texas Instruments, designed to offer a blend of high accuracy, low power consumption, and ease of use for a wide array of applications. This temperature sensor is part of Texas Instruments' LM73 series, which is known for its reliable performance in temperature monitoring and control systems.

Key Features

  • High Accuracy: The LM73Q-5L0TA provides excellent temperature accuracy, with a typical error margin of ±1°C without the need for external calibration. This precision ensures reliable temperature readings for critical applications.
  • Digital Output: This device features a digital output with a two-wire I2C/SMBus interface, which allows for easy integration into most microcontroller-based systems. The digital interface also minimizes signal degradation over long distances.
  • Programmable Resolution: The resolution of the temperature readings can be programmed from 9 to 14 bits, giving designers the flexibility to choose between faster conversion times or higher resolution, depending on the requirements of their application.
  • Low Power Consumption: With its low operating current, the LM73Q-5L0TA is an excellent choice for battery-powered or energy-sensitive systems, helping to extend the overall battery life of the application.
  • Wide Temperature Range: This sensor operates over a wide temperature range of -40°C to 150°C, making it suitable for both commercial and industrial temperature sensing applications.
  • Small Footprint: The compact SOT-23 package allows for space-saving on the PCB and is an ideal solution for size-constrained applications.

Applications

The LM73Q-5L0TA is versatile and can be used in various applications such as:

  • Environmental monitoring and HVAC systems
  • Industrial controls and process monitoring
  • Computer peripherals and electronics
  • Battery management systems
  • Medical and healthcare equipment

With its robust feature set, the LM73Q-5L0TA from Texas Instruments is an ideal choice for designers looking for a reliable and accurate temperature sensor solution that integrates easily into their systems with minimal power impact.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess