EN
  • EN
  • DE

SPC5634MF1MMG60

Part No SPC5634MF1MMG60
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 32-bit MPC56xx e200 RISC 1536KB Flash 5V 208-Pin MAP-BGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Core Architecture ARM
Data Bus Width 32 b
Frequency 400 MHz
Halogen Free Halogen Free
Interface CAN, EBI/EMI, I2C, MMC, SCI, SD, SPI, UART, USART, USB
Max Frequency 60 MHz
Maximum Operating Temperature 150 °C
Max Power Dissipation 400 mW
Max Supply Voltage 5.25 V
Memory Size 1.5 MB
Memory Type FLASH, ROMless
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Pins 473
Number of Programmable I/O 80
Number of Timers/Counters 4
Operating Supply Voltage 5 V
Oscillator Type External
Peripherals DMA, LCD, POR, PWM, WDT
Radiation Hardening No
RAM Size 94 kB
RoHS Compliant
Watchdog Timer Yes
Weight 828.911707 mg
Win Source Part Number 1029409-SPC5634MF1MMG60
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPC5634MF1MMG60 CAD Model

Description

The NXP SPC5634MF1MMG60 is a cutting-edge microcontroller designed to address the sophisticated needs of automotive and industrial control systems. As part of NXP's SPC56 32-bit MCU family, it is built on the Power Architecture® technology, offering high-performance computing capabilities combined with exceptional power efficiency.

Key Features:

  • Core: The device features a 32-bit Power Architecture core with a maximum operating frequency of 60 MHz, providing a balance between processing power and energy consumption.
  • Memory: Equipped with 1.5 MB of flash memory and 64 KB of RAM, this microcontroller can handle complex applications and multitasking with ease.
  • Connectivity: With multiple communication interfaces, including CAN, LIN, and SPI, the SPC5634MF1MMG60 ensures seamless integration with other components and peripherals within a system.
  • Timers and Counters: A variety of timers, including periodic interrupt timers and watchdog timers, provide precise timing and system management capabilities.
  • Analog-to-Digital Converter (ADC): The integrated 10-bit ADC allows for accurate conversion of analog signals to digital, enabling the MCU to interface with sensors and other analog devices.
  • Temperature Range: This microcontroller operates reliably across a wide temperature range, making it suitable for harsh environments.
  • Package: The SPC5634MF1MMG60 comes in a 144-pin MAPBGA package, ensuring a compact footprint while providing ample I/O options for diverse applications.

Applications:

The robust feature set of the SPC5634MF1MMG60 makes it ideal for a variety of applications, particularly in the automotive sector, where it can be used in engine control units, transmission control units, body control modules, and advanced driver-assistance systems (ADAS). Its reliability and performance also make it suitable for industrial automation, robotics, and other high-demand control applications.

Overall, the NXP SPC5634MF1MMG60 microcontroller is a versatile and powerful component that offers the reliability and functionality required for modern control systems.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess