EN
  • EN
  • DE

SPC5642AF2MLU1

Part No SPC5642AF2MLU1
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 176LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor e200z4
Core Size 32-Bit
Speed 150MHz
Connectivity CANbus, EBI/EMI, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 84
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 1.14V ~ 5.25V
Data Converters A/D 40x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Manufacturer Pack Quantity 200
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813529-SPC5642AF2MLU1
Ultra Librarian 3D Model Ultra Librarian SPC5642AF2MLU1 CAD Model

Description

The NXP SPC5642AF2MLU1 is a cutting-edge microcontroller designed for automotive and industrial applications that demand high levels of reliability and performance. This powerful MCU is part of NXP's MPC56xx family, built on the 32-bit Power Architecture® technology, which is renowned for its exceptional processing capabilities and efficiency.

Key Features

  • Core: Dual e200z4d cores, each capable of operating at up to 80 MHz, providing a high level of computational power and redundancy for safety-critical applications.
  • Memory: Comes with 1 MB of embedded flash memory and 64 KB of RAM, allowing for robust program storage and efficient data handling.
  • Timers: Features a rich set of timers including Motor Control General Purpose Timer (MCGPT), Periodic Interrupt Timer (PIT), and System Timer Module (STM) for precise event management and timing operations.
  • Communication Interfaces: Equipped with multiple communication interfaces such as CAN, LIN, and FlexRay, ensuring versatile connectivity options for various automotive networks.
  • Analog to Digital Converters (ADCs): Contains two 12-bit ADCs, enabling accurate analog signal measurement and conversion to digital form, essential for sensor data processing.
  • Enhanced Safety Features: Integrated safety features like Error Correction Code (ECC) on both flash and RAM, and a Memory Protection Unit (MPU) to ensure system integrity and protect against faults.
  • Temperature Range: Capable of operating within the extended temperature range of -40°C to 125°C, suitable for harsh environmental conditions.

Applications

The SPC5642AF2MLU1 microcontroller is ideal for a variety of applications, particularly in the automotive sector, including engine management, transmission control, chassis control, electric power steering, and advanced driver assistance systems (ADAS). Its robustness and rich feature set also make it suitable for industrial automation and control systems.

Package and Quality

This MCU is available in a 176-pin LQFP package, which provides a compact footprint while allowing for sufficient I/O ports and connectivity. It is manufactured to meet the stringent quality standards of the automotive industry, ensuring high reliability and performance in mission-critical applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.3919 $68.7838
4+ $28.2190 $112.8760
6+ $27.3371 $164.0226
8+ $26.4553 $211.6424
10+ $25.5734 $255.7340
14+ $22.9279 $320.9906
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess