EN
  • EN
  • DE

DSPIC30F2011-30I/SO

Part No DSPIC30F2011-30I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 12KB FLASH 18SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 10 Weeks
Features dsPIC series Microcontroller IC 16-Bit 30 MIPs 12KB (4K x 24) FLASH 18-SOIC
Manufacturer Microchip Technology
Series dsPIC™ 30F
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 30 MIPs
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 12KB (4K x 24)
Program Memory Type FLASH
Supply Voltage 2.5V ~ 5.5V
Data Converters A/D 8x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 18-SOIC (0.295", 7.50mm Width)
Case / Package 18-SOIC
Family Name DSPIC30F2011
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 42
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869720-DSPIC30F2011-30I/SO
Ultra Librarian 3D Model Ultra Librarian DSPIC30F2011-30I/SO CAD Model

Description

Microchip Technology's DSPIC30F2011-30I/SO

The DSPIC30F2011-30I/SO is a high-performance digital signal controller (DSC) from Microchip Technology, renowned for its seamless integration of the control attributes of a microcontroller (MCU) with the computational prowess of a digital signal processor (DSP). This hybrid architecture makes the DSPIC30F2011-30I/SO an ideal choice for a diverse range of applications that require advanced control algorithms and fast computational capabilities, such as motor control, power conversion, and sensor processing.

Key Features:

  • Core: The device features a 16-bit modified Harvard architecture that allows it to execute instructions efficiently, with a maximum speed of 30 MIPS when operating at 30 MHz.
  • Memory: It is equipped with 12KB of on-chip flash memory for program storage and 512 bytes of SRAM, ensuring ample space for complex applications and data handling.
  • Input/Output: The DSC provides 18 versatile I/O pins, each of which can be multiplexed with an array of peripheral functions, offering flexibility in interfacing with external circuitry.
  • Timers: It includes a variety of timers, including a 16-bit timer, as well as input capture, output compare, and PWM modules, which are crucial for precise timing and control operations.
  • Analog-to-Digital Converter: A 10-bit, up to 4-channel Analog-to-Digital Converter (ADC) is integrated for accurate analog signal measurement, vital for sensor interfacing and real-time data acquisition.
  • Serial Communication: The DSPIC30F2011-30I/SO supports multiple serial communication protocols including UART, SPI, and I2C, facilitating easy data exchange with other devices and peripherals.
  • Temperature Range: This robust DSC operates within the industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Package: The device comes in a compact 28-pin SOIC package, which is suitable for space-constrained applications.

Applications:

The DSPIC30F2011-30I/SO is highly versatile and can be used in a variety of applications. Its powerful DSP capabilities make it perfect for advanced motor control systems, such as those found in electric vehicles and drones. It's also well-suited for power supply control in converters and inverters, as well as for managing battery systems in energy storage solutions. Additionally, its fast processing and ADC features enable it to handle complex sensor data in industrial monitoring and control systems.

Overall, the DSPIC30F2011-30I/SO from Microchip Technology is a sophisticated solution that offers the perfect blend of control and computational abilities, enabling designers to create efficient, high-performance systems in a range of demanding applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess