EN
  • EN
  • DE

SPC5642AF2MVZ2R

Part No SPC5642AF2MVZ2R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Package Tape & Reel (TR)
Core Processor e200z4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, EBI/EMI, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 151
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 1.14V ~ 5.25V
Data Converters A/D 40x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 324-BBGA
Supplier Device Package 324-PBGA (23x23)
Base Product Number SPC5642
Other Names 935311587518
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263964-SPC5642AF2MVZ2R
Ultra Librarian 3D Model Ultra Librarian SPC5642AF2MVZ2R CAD Model

Description

The NXP SPC5642AF2MVZ2R is a cutting-edge microcontroller that belongs to the MPC56xx family, specifically designed for automotive and industrial applications that require high levels of performance, reliability, and efficiency. This powerful microcontroller is built on Power Architecture technology, which is renowned for its exceptional speed and computational capabilities.

Key Features:

  • Core: The SPC5642AF2MVZ2R is equipped with a dual-core 32-bit Power Architecture with Variable Length Encoding (VLE) technology that enables it to run at a clock speed of up to 120 MHz, providing robust processing capabilities for complex applications.
  • Memory: It boasts an ample memory capacity, including 1.5 MB of flash memory for program storage and 64 KB of RAM for efficient data handling.
  • Enhanced Timer Systems: The microcontroller includes a rich set of timers, such as the Modular I/O System (MIOS), which is suitable for complex timing and control operations.
  • Communication Interfaces: A variety of communication interfaces are integrated, including CAN, LIN, and FlexRay modules, which facilitate versatile networking options for automotive communication systems.
  • Advanced Safety Features: Safety is a paramount concern in automotive applications, and the SPC5642AF2MVZ2R addresses this with features such as Error Correction Code (ECC) on both flash and RAM, a Memory Protection Unit (MPU), and a Fault Collection and Control Unit (FCCU) to ensure reliable operation.
  • Package: The device is available in a 176-pin MAPBGA package, which is suitable for space-constrained applications.

Applications:

The SPC5642AF2MVZ2R microcontroller is ideal for a wide range of applications within the automotive sector, including engine management systems, transmission control, chassis and safety systems, and body electronics. Its robust feature set also makes it suitable for industrial applications that require high-speed control and processing capabilities.

Quality and Reliability:

NXP is known for its commitment to quality, and the SPC5642AF2MVZ2R is no exception. It is designed to meet the stringent requirements of the automotive industry, including extended temperature ranges and a long operational lifespan. With this microcontroller, engineers and designers can develop sophisticated systems that are both powerful and reliable.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess