EN
  • EN
  • DE

SPC5645BF0VLT1R

Part No SPC5645BF0VLT1R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Package Tape & Reel
Core Processor e200z4d
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 177
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 160K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 33x10b, 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 208-LQFP
Supplier Device Package 208-TQFP (28x28)
Base Product Number SPC5645
Other Names 568-15117-6,568-15117-2,935318084528,SPC5645BF0VLT1R,568-15117-1
Standard Package 180
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 1263968-SPC5645BF0VLT1R
Ultra Librarian 3D Model Ultra Librarian SPC5645BF0VLT1R CAD Model

Description

The SPC5645BF0VLT1R is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed to offer a high-performance solution for automotive and industrial applications. This MCU is part of the MPC56xx family, which is renowned for its power efficiency, processing capabilities, and robust design tailored to meet the rigorous demands of automotive control systems.

Key Features

  • Core: The SPC5645BF0VLT1R is built around a 32-bit Power Architecture® core, which operates at a frequency of up to 120 MHz, providing the computational power needed for complex and time-sensitive tasks.
  • Memory: It comes equipped with 2 MB of flash memory and 192 KB of RAM, ensuring ample space for application code and data storage.
  • Advanced Timers: A suite of advanced timing features, including Motor Control PWM, Periodic Interrupt Timer, and Real-Time Counter, facilitate precise control in applications like motor control and real-time event scheduling.
  • Connectivity: The MCU offers a range of communication interfaces such as multiple CAN modules, LINFlex, DSPI, and Ethernet, providing versatile options for networking and data exchange.
  • Enhanced Safety: Safety features such as Error Correction Code (ECC) on both flash and RAM, and a built-in self-test capability, ensure reliable operation in safety-critical systems.
  • Temperature Range: The device is designed to operate within an extended temperature range, making it suitable for harsh environmental conditions.

Applications

The SPC5645BF0VLT1R is ideal for a wide array of automotive applications, including engine management, transmission control, chassis control, and advanced driver assistance systems (ADAS). Its robust feature set also makes it suitable for industrial applications that require high reliability and performance, such as robotics, automation control, and energy management systems.

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality. The SPC5645BF0VLT1R is manufactured to meet the stringent quality standards required for automotive components, ensuring reliability and longevity in the field.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess