EN
  • EN
  • DE

SPC5645SF1VLTR

Part No SPC5645SF1VLTR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 208TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tape and Reel
Core Processor e200z4d
Data Bus Width 32-Bit
Speed 125MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
The number of I/O 150
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
Date RAM Size 1.064M x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 20x10b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 208-LQFP
Supplier Device Package 208-TQFP (28x28)
Family Part Number SPC5645
Manufacturer Pack Quantity 180
MSL Level 3 (168 Hours)
Win Source Part Number 756805-SPC5645SF1VLTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPC5645SF1VLTR CAD Model

Description

Overview of NXP's SPC5645SF1VLTR Microcontroller

The SPC5645SF1VLTR is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed to cater to the demanding needs of automotive and industrial applications. This high-performance MCU is part of NXP's MPC56xx family, which is renowned for its advanced system-on-chip (SoC) architecture that integrates a powerful Power Architecture core with a rich set of peripherals and features to support complex and safety-critical tasks.

Key Features

  • Core: At the heart of the SPC5645SF1VLTR is a 32-bit Power Architecture e200z4d dual-core processor, which operates at speeds of up to 120MHz, providing the computational horsepower required for real-time processing and control tasks.
  • Memory: The MCU comes equipped with 1MB of embedded flash memory for program storage and 64KB of RAM for data processing, ensuring ample space for robust application code and efficient data handling.
  • Advanced Timers: A suite of advanced timers, including Motor Control and General Purpose Timers, are available to support a variety of timing and pulse-width modulation (PWM) tasks, crucial for applications like motor control and actuation.
  • Connectivity: With multiple communication interfaces such as CAN, LIN, and FlexRay, the SPC5645SF1VLTR offers flexible options for networking and data exchange, making it ideal for distributed systems within vehicles or industrial equipment.
  • Analog-to-Digital Converters (ADCs): High-resolution ADCs provide precise analog input measurement, essential for sensor interfacing and real-time decision-making.
  • Safety Features: The MCU includes safety features compliant with the ISO 26262 standard, making it suitable for automotive safety-related systems up to ASIL-D level.

Applications

The robust feature set of the SPC5645SF1VLTR makes it particularly well-suited for applications such as engine management, transmission control, electric power steering, anti-lock braking systems, and advanced driver-assistance systems (ADAS). Its powerful processing capabilities and safety features also make it an excellent choice for industrial automation, robotics, and other high-reliability systems.

Package and Availability

Offered in a LQFP-144 package, the SPC5645SF1VLTR ensures a compact footprint while providing enough pins for extensive peripheral functionality. This product is available through various distributors, and its part number ending in "TR" indicates tape and reel packaging for efficient handling and manufacturing integration.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.4130 $86.8260
4+ $35.6214 $142.4856
6+ $34.5079 $207.0474
7+ $33.3945 $233.7615
9+ $32.2823 $290.5407
12+ $28.9420 $347.3040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess