EN
  • EN
  • DE

SPC5646CCF0VMJ1

Part No SPC5646CCF0VMJ1
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Core Processor e200z4d, e200z0h
Core Size 32-Bit Dual-Core
Speed 80MHz/120MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 199
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 256K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 33x10b, 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 256-LBGA
Supplier Device Package 256-MAPBGA (17x17)
Base Product Number SPC5646
Other Names 935320195557
Standard Package 450
MSL Level 3 (168 Hours)
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 1263992-SPC5646CCF0VMJ1
Ultra Librarian 3D Model Ultra Librarian SPC5646CCF0VMJ1 CAD Model

Description

The NXP SPC5646CCF0VMJ1 microcontroller is a high-performance automotive-grade component designed to meet the demanding needs of modern vehicle electronics. This powerful MCU is part of the MPC56xx family and is engineered to provide exceptional processing capabilities, enhanced reliability, and a rich set of features suitable for a wide range of automotive applications including engine management, transmission control, chassis systems, and advanced driver assistance systems.

Key Features:

  • Core: The SPC5646CCF0VMJ1 is equipped with a dual-core 32-bit Power Architecture with one e200z4 core and one e200z0 core, operating at speeds of up to 120 MHz, providing robust computational power and efficient handling of multiple tasks.
  • Memory: It comes with 1 MB of embedded flash memory, 64 KB of RAM, and 32 KB of data flash for EEPROM emulation, offering ample storage for complex software applications and data.
  • Advanced Timer: The microcontroller includes a Modular FlexRay controller, multiple enhanced Motor Control General Purpose Timer (eMIOS), Periodic Interrupt Timer, and a Real-Time Counter, which are ideal for precise timing and control in automotive applications.
  • Communication Interfaces: It features multiple communication interfaces, including CAN, LIN, and FlexRay, which enable fast and reliable data exchange with other components within the vehicle's network.
  • Analog-to-Digital Converter (ADC): The MCU contains a high-resolution, 12-bit ADC with up to 64 channels, providing accurate conversion of analog signals to digital data for processing.
  • Temperature Range: Operating temperature ranges from -40°C to +125°C, ensuring stable performance under extreme automotive environments.
  • Package: Housed in a 176-pin MAPBGA package, the SPC5646CCF0VMJ1 is compact and suitable for space-constrained applications.

Applications:

The SPC5646CCF0VMJ1 microcontroller is designed for a variety of automotive applications, such as:

  • Engine Control Units (ECUs)
  • Transmission Control Modules
  • Brake and Stability Control Systems
  • Electric Power Steering Systems
  • Advanced Driver Assistance Systems (ADAS)

With its robust feature set and high reliability, the NXP SPC5646CCF0VMJ1 microcontroller is an excellent choice for automotive manufacturers and suppliers looking to develop advanced electronic systems that enhance vehicle performance, safety, and efficiency.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess