EN
  • EN
  • DE

SPC5674KAVMM2R

Part No SPC5674KAVMM2R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Package Tape & Reel (TR)
Core Processor e200z7d
Core Size 32-Bit Dual-Core
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, FlexRay, I2C, LINbus, SPI
Peripherals DMA, POR, PWM, WDT
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 384K x 8
Supply Voltage - Operating 1.14V ~ 5.5V
Data Converters A/D 22x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 257-LFBGA
Supplier Device Package 257-LFBGA (14x14)
Base Product Number SPC5674
Other Names 935325971518
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263960-SPC5674KAVMM2R
Ultra Librarian 3D Model Ultra Librarian SPC5674KAVMM2R CAD Model

Description

The SPC5674KAVMM2R is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, renowned for its high performance and reliability in automotive and industrial applications. This product is part of the MPC56xx family, which is designed to meet the rigorous demands of modern embedded control systems.

Key Features

  • Core: The SPC5674KAVMM2R is built around a powerful 32-bit Power Architecture® core, which operates at speeds of up to 180 MHz, offering exceptional processing capabilities for complex applications.
  • Memory: It comes equipped with 4 MB of embedded flash memory and 256 KB of RAM, providing ample space for program storage and efficient runtime data handling.
  • Advanced Timers: The MCU features a rich set of timing and control functions, including Motor Control and PWM units, which are essential for automotive powertrain and industrial control applications.
  • Communication Interfaces: Multiple communication interfaces such as CAN, LIN, and FlexRay are supported, facilitating seamless integration with in-vehicle networking systems and industrial communication protocols.
  • Analog-to-Digital Converters (ADCs): High-resolution ADCs enable precise measurement of analog signals, crucial for sensor-based applications.
  • Enhanced Safety Features: The MCU includes safety features compliant with the ISO 26262 standard, ensuring reliable operation in safety-critical systems.

Applications

The robust feature set of the SPC5674KAVMM2R makes it an ideal choice for a wide range of applications, including:

  • Automotive engine management systems
  • Transmission control units
  • Hybrid and electric vehicle control systems
  • Industrial automation and control
  • Robotics and motion control

Environmental and Quality Standards

The SPC5674KAVMM2R is designed to operate in harsh environments and is qualified to meet automotive AEC-Q100 standards. Its robust design ensures dependable performance over a wide temperature range, making it suitable for the most demanding conditions.

Conclusion

NXP's SPC5674KAVMM2R MCU stands out with its powerful core, extensive memory, and comprehensive set of peripherals. Its adherence to stringent safety and quality standards makes it a reliable and versatile solution for advanced control systems in the automotive and industrial markets.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess