EN
  • EN
  • DE

SPC5674KAVMS2R

Part No SPC5674KAVMS2R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32B 1.5MB FLASH 473MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z7d series Microcontroller IC 32-Bit Dual-Core 180MHz 1.5MB (1.5M x 8) FLASH 473-MAPBGA (19x19)
Manufacturer NXP
Series MPC56xx Qorivva
Package Reel - TR
Core Processor e200z7d
Core Size 32-Bit Dual-Core
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, FlexRay, I2C, LINbus, SPI
Peripherals DMA, POR, PWM, WDT
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Supply Voltage 1.14V ~ 5.5V
Data Converters A/D 34x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 473-LFBGA
Case / Package 473-MAPBGA (19x19)
Family Name SPC5674
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934824-SPC5674KAVMS2R
Ultra Librarian 3D Model Ultra Librarian SPC5674KAVMS2R CAD Model

Description

Product Overview: SPC5674KAVMS2R

The SPC5674KAVMS2R is a cutting-edge microcontroller unit (MCU) designed and manufactured by NXP Semiconductors, a leader in automotive and secure connectivity solutions. This high-performance product is part of the MPC5xxx family, which is renowned for its advanced features tailored for automotive and industrial applications.

Key Features

  • Core: The SPC5674KAVMS2R is built around a powerful 32-bit Power Architecture® VLE (Variable Length Encoding) compliant CPU, operating at speeds up to 180 MHz. This enables the MCU to deliver exceptional computational performance and efficiency, making it ideal for compute-intensive applications.
  • Memory: It comes equipped with 2.5MB of integrated flash memory and 256KB of RAM. This generous memory allocation allows for robust program storage and efficient data handling.
  • Connectivity: A wide range of communication interfaces is supported, including Ethernet, FlexRay, multiple CAN modules, LIN, and SPI. This ensures versatile connectivity options for various automotive network protocols.
  • Timers and ADCs: The device features advanced timers, multiple 10-bit ADCs (Analog to Digital Converters), and PWM modules, providing precise control and measurement capabilities crucial for automotive control systems.
  • Security: Security features are embedded to protect against unauthorized access and to ensure safe operation. This includes a Memory Protection Unit (MPU), a Cryptographic Services Engine (CSE), and secure boot options.

Applications

The SPC5674KAVMS2R is particularly suited for automotive applications that require high levels of processing power and real-time performance. These include engine management systems, transmission control units, advanced driver-assistance systems (ADAS), and hybrid/electric vehicle control units. Its robust design also makes it suitable for industrial automation and control applications demanding high reliability and long service life.

Quality and Reliability

NXP's commitment to quality is evident in the SPC5674KAVMS2R, which is designed to meet the stringent requirements of the automotive industry. It operates over an extended temperature range and is qualified according to AEC-Q100 standards, ensuring reliable performance in harsh environments.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess