EN
  • EN
  • DE

SN74LS259BNSRE4

Part No SN74LS259BNSRE4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC 8BIT ADDRESSBLE LATCH 16SO  /  D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74LS
Product Status Obsolete
Logic Type D-Type, Addressable
Output Type Standard
Voltage - Supply 4.75V ~ 5.25V
Independent Circuits 1
Delay Time - Propagation 19ns
Current - Output High, Low 400µA, 8mA
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Base Product Number SN74LS25
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257291-SN74LS259BNSRE4
Ultra Librarian 3D Model Ultra Librarian SN74LS259BNSRE4 CAD Model

Description

The SN74LS259BNSRE4 is a high-performance, 8-Bit Addressable Latch designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the 74LS family, known for its low-power Schottky technology. It is specifically engineered to provide flexible and reliable control to various digital systems.

Key Features

  • Logic Type: Addressable Latch
  • Number of Bits per Element: 8
  • Output Type: Standard
  • Function: Addressable
  • Operating Temperature Range: 0°C to 70°C
  • Package / Case: 16-SOIC
  • Mounting Type: Surface Mount

This device allows the user to select a single bit of data from the eight bits available and output it on the Q line. The selection is determined by the address inputs and the data is controlled by the data input (D) and the enable inputs (G and E\).

Applications

The SN74LS259BNSRE4 is suitable for a wide range of applications, including:

  • Industrial Control Systems
  • Data Storage and Retrieval
  • Instrumentation
  • Computer Hardware
  • Signal Processing

Its robust design ensures reliable operation in various environments and its addressable latch feature makes it ideal for applications that require efficient data handling and storage. The SN74LS259BNSRE4 is also characterized by its ease of use, with a simple logic interface that is easily integrated into existing systems.

Quality and Reliability

Texas Instruments is known for its commitment to quality and the SN74LS259BNSRE4 is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. With Texas Instruments' rigorous testing and quality assurance processes, you can be confident in the performance and longevity of this component.

You May Also Be Interested in

Quality Semiconductor
D LATCH, 1-FUNC, 8-BIT, CMOS, PD / Channel IC
Lowest to $1.5634
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $5.6264
ON Semiconductor
IC LATCH ADDRESSABLE D-TYPE 8 CH
Lowest to $0.9607
Texas Instruments
BUS DRIVER, ALS SERIES / Channel IC
Need more? Email Us
Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $32.8602
Texas Instruments
54ALS573C OCTAL D-TYPE TRANSPARE
Lowest to $21.0033
Texas Instruments
54LS373 OCTAL D-TYPE TRANSPARENT / Channel IC
Lowest to $48.0661

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess