EN
  • EN
  • DE

SPC5744PK1AMLQ8R

Part No SPC5744PK1AMLQ8R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2.5MB FLASH 144LQFP  /  e200z4 series Microcontroller IC 32-Bit Dual-Core 180MHz 2.5MB (2.5M x 8) FLASH 144-LQFP (20x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Core Processor e200z4
Core Size 32-Bit Dual-Core
Speed 180MHz
Connectivity CANbus, Ethernet, FlexRay, LINbus, SPI, UART/USART
Peripherals DMA, LVD, POR, WDT
Number of I/O 79
Program Memory Size 2.5MB (2.5M x 8)
Program Memory Type FLASH
RAM Size 384K x 8
Supply Voltage - Operating 3.15V ~ 5.5V
Data Converters A/D 64x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC5744
Other Names 935346592528
Standard Package 500
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263922-SPC5744PK1AMLQ8R
Ultra Librarian 3D Model Ultra Librarian SPC5744PK1AMLQ8R CAD Model

Description

The SPC5744PK1AMLQ8R is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, tailored for automotive and industrial applications that demand high levels of performance, reliability, and efficiency. This product is a member of NXP's SPC57 32-bit Power Architecture family, designed to meet the stringent requirements of modern embedded control systems.

Key Features:

  • Core: The MCU features a dual-core Power Architecture e200z4d core, with each core running at up to 180 MHz, providing robust computational power for complex applications.
  • Memory: It comes equipped with 1.5MB of flash memory and 256KB of RAM, ensuring ample space for program code and efficient data handling.
  • Communication Interfaces: A variety of communication interfaces are included, such as multiple CAN modules, LIN, SPI, and Ethernet, facilitating versatile connectivity options.
  • ADC: The device boasts an integrated 12-bit analog-to-digital converter (ADC), enabling precise measurement of analog signals.
  • Timers: Enhanced timer modules, including Motor Control and General Purpose Timers, support complex timing and PWM tasks.
  • Temperature Range: It operates within an extended temperature range from -40°C to 125°C, suitable for harsh environments.
  • Package: Housed in a 144-pin LQFP package, the SPC5744PK1AMLQ8R is compact and suitable for space-constrained applications.
  • Security and Safety: Advanced security features, such as a Cryptographic Services Engine and secure boot options, alongside safety features compliant with the ISO 26262 standard, make this MCU ideal for safety-critical applications in the automotive domain.

Applications:

The SPC5744PK1AMLQ8R is engineered for a wide range of applications within the automotive sector, including engine management, transmission control, chassis control, and advanced driver assistance systems (ADAS). Its robust feature set also makes it a prime choice for industrial control systems, requiring high-speed processing and real-time performance.

Conclusion:

With its powerful dual-core architecture, extensive memory resources, and comprehensive set of peripherals, the SPC5744PK1AMLQ8R from NXP is an exceptional MCU that delivers the performance, connectivity, and security needed for today's sophisticated automotive and industrial applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess