EN
  • EN
  • DE

SPC5746BK1MMJ6

Part No SPC5746BK1MMJ6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Core Processor e200z4
Core Size 32-Bit Single-Core
Speed 160MHz
Connectivity CANbus, Ethernet, FlexRay, I²C, LINbus, SPI
Peripherals DMA, I²S, POR, WDT
Number of I/O 178
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 384K x 8
Supply Voltage - Operating 3.15V ~ 5.5V
Data Converters A/D 36x10b, 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 256-LBGA
Supplier Device Package 256-MAPPBGA (17x17)
Base Product Number SPC5746
Other Names 935318861557
Standard Package 450
MSL Level 3 (168 Hours)
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 1263934-SPC5746BK1MMJ6
Ultra Librarian 3D Model Ultra Librarian SPC5746BK1MMJ6 CAD Model

Description

The SPC5746BK1MMJ6 is a state-of-the-art microcontroller unit (MCU) from NXP Semiconductors, designed to meet the rigorous demands of automotive and industrial applications. This powerful MCU is part of the MPC57xx family, which is renowned for its high performance, reliability, and a wide range of integrated features.

Key Features

  • Core: The SPC5746BK1MMJ6 is built on a 32-bit Power Architecture® with dual e200z4d cores, each core running at up to 160 MHz. This offers a balanced combination of computing power and energy efficiency, making it ideal for embedded applications.
  • Memory: It comes with 1MB of embedded flash memory, providing ample space for complex software applications and data storage. Additionally, it includes 64KB of RAM for efficient data processing.
  • Connectivity: The MCU features a range of communication interfaces, including CAN, LIN, and Ethernet, facilitating easy integration into a variety of systems and ensuring compatibility with other components.
  • Security: With an emphasis on security, the SPC5746BK1MMJ6 incorporates a cryptographic services engine, providing robust protection against unauthorized access and ensuring data integrity.
  • Timing System: The device boasts an enhanced modular input-output system (eMIOS) that supports a variety of timing and control applications, enhancing its flexibility and functionality.
  • Analog Interfaces: Integrated analog-to-digital converters (ADCs) enable the MCU to process analog signals, making it suitable for sensor-based applications.

Applications

The versatility of the SPC5746BK1MMJ6 makes it an ideal choice for a range of applications, particularly in the automotive sector, such as powertrain systems, chassis and safety systems, and advanced driver assistance systems (ADAS). It is also well-suited for industrial control systems, where reliability and precision are paramount.

Conclusion

The NXP SPC5746BK1MMJ6 MCU is a robust, feature-rich solution designed to cater to the complex needs of modern automotive and industrial environments. Its dual-core architecture, extensive memory, and comprehensive set of peripherals make it a highly capable and versatile component for any high-performance embedded system.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess