EN
  • EN
  • DE

TFBS4711-TT1

Part No TFBS4711-TT1
Manufacturer Vishay
Catalog IrDA Transceiver Modules
Description TXRX IRDA 115.2KBIT 1.9MM 6-SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Vishay
Packaging Reel - TR
Status Active
Data Rate 115.2kbs (SIR)
Supply Voltage 2.7 V to 5.5 V
Idle Current, Typ @ 25°C 75μA
Link Range, Low Power 1m
Orientation Top View
Temperature Range - Operating -30°C to 85°C
Size 6.0mm x 3.0mm x 1.9mm
Standards IrPHY 1.2
Win Source Part Number 110865-TFBS4711-TT1
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Industrial, Portable Devices, Computers & Computer Peripherals, Communications & Networking, Medical
Ultra Librarian 3D Model Ultra Librarian TFBS4711-TT1 CAD Model

Description

The Vishay TFBS4711-TT1 is a sensor/transducer that conforms to the IrPHY 1.2 standards.

  • Data Rate: 115.2kbs (SIR)
  • Link Range: 1m for low power
  • Size: 6.0mm x 3.0mm x 1.9mm
  • Supply Voltage: 2.7V to 5.5V
  • Idle Current, typ @ 25°C: 75μA
  • Applications: consumer electronics, industrial, portable devices, computers and computer peripherals, communications and networking, and medical applications
  • Supply and Demand Status: limited

You May Also Be Interested in

Panasonic
Need more? Email Us
Panasonic
IRDA MODULE 115.2KBPS 8 PIN SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
Vishay
TXRX IRDA 1.152MBIT SIDE 8-SMD / IRDA TX/RX 1.152Mbps 3.3V/5V 8-Pin Ultra Small Profile T/R
Need more? Email Us
Panasonic
IRDA MODULE 115.2KBPS 9 PIN SMD
Lowest to $1.4885
LITE-ON Technology
IRDA MODULE 115.2KBS 10-SMD
Need more? Email Us
Zilog
Slim Series SIR Transceiver
Need more? Email Us
Sharp Microelectronics
MODULE IRDA 115.2KBPS 6SMD / 115.2kbs (SIR) IRDA Transceiver Side View
Need more? Email Us
LITE-ON Technology
FIBER OPTIC TRANSCEIVER
Need more? Email Us
Zilog
IRDA MODULE 115.2KBPS 6SMD / 115.2kbs (SIR) IRDA Transceiver Side View
Lowest to $16.3213

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6895 $51.5845
26+ $3.8478 $100.0428
41+ $3.7275 $152.8275
56+ $3.6073 $202.0088
72+ $3.4870 $251.0640
96+ $3.1263 $300.1248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,005 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess