EN
  • EN
  • DE

ZHX1810MV115THTR

Part No ZHX1810MV115THTR
Manufacturer Zilog
Catalog IrDA Transceiver Modules
Description Slim Series SIR Transceiver
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Zilog
Packaging Reel - TR
Part Status Obsolete(EOL)
Data Rate 115.2kbs (SIR)
Supply Voltage 2.4 V ~ 5.5 V
Idle Current, Typ @ 25°C 90μA
Link Range, Low Power 1m
Orientation Side View
Operating Temperature Range -30°C ~ 85°C
Size 9.1mm x 3.8mm x 2.7mm
Standards IrPHY 1.4
Shutdown Yes
Win Source Part Number 1282870-ZHX1810MV115THTR
Manufacturer Homepage www.zilog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ZHX1810
Introduction Date November 17, 2005
ECCN EAR99
Estimated EOL Date 2022
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian ZHX1810MV115THTR CAD Model

Description

The ZHX1810MV115THTR is an electronic component manufactured by Zilog. It has a data rate of 115.2kbs (SIR) and a supply voltage of 2.4V to 5.5V.

  • It is an: obsolete (EOL) product with limited supply and demand status.
  • The product has an idle current, typ @ 25°C of: 90μA
  • and a link range, low power of: 1m.
  • The product has an introduction date of: November 17, 2005
  • and an estimated EOL date of: 2022.

You May Also Be Interested in

Zilog
IRDA MODULE 115.2KBPS 6SMD / 115.2kbs (SIR) IRDA Transceiver Side View
Lowest to $16.3213
LITE-ON Technology
IRDA TXRX MOD 115.2KBPS 7-SMD
Need more? Email Us
Panasonic
IRDA MODULE 115.2KBPS 9 PIN SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
LITE-ON Technology
IRDA MODULE 115.2KBS 10-SMD
Need more? Email Us
Panasonic
Need more? Email Us
LITE-ON Technology
TXRX IR 4MB/S 3V FRONT VIEW SMD
Need more? Email Us
Rohm Semiconductor
MODULE IRDA 115.2KBPS 8SMD / 115.2kbs (SIR) IRDA Transceiver Side View
Need more? Email Us
Rohm Semiconductor
MODULE IRDA 115.2KBPS 7-SMD
Need more? Email Us
LITE-ON Technology
IRDA MOD TXRX FRONT VIEW SHIELD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess