EN
  • EN
  • DE

LT1117CST-5.0

Part No LT1117CST-5.0
Manufacturer Sipex Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980988-LT1117CST-5.0
Categories OEM Parts(J-L)
Manufacturer Sipex Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1117CST-5.0 CAD Model

Description

The LT1117CST-5.0 is a low dropout regulator designed by Sipex Corporation. It is specifically engineered to provide a stable and regulated 5V output with a low dropout voltage, making it ideal for applications where the input voltage is close to the output voltage. This regulator is a crucial component in various electronic circuits requiring a consistent power supply, enhancing the efficiency and reliability of the system.

Applications:

  • Post Regulation for Switching Supplies: Used to provide a clean and stable voltage after the initial voltage conversion by a switching power supply.
  • Battery Chargers: Employed in battery charging circuits to maintain a constant voltage or current during the charging process.
  • Active Terminators for SCSI-2: Provides regulated power to active terminators in SCSI-2 systems, ensuring proper signal termination.
  • Power Management for Notebook Computers: An integral part of power management circuits in laptops, supplying stable voltage to different components.
  • High Efficiency Linear Regulators: Used as a linear regulator to improve efficiency by minimizing the voltage drop and power dissipation.

Features:

  • Three-Terminal Adjustable or Fixed Output: Offers flexibility with either adjustable or fixed voltage output options.
  • Guaranteed 1A Output Current: Capable of delivering a minimum output current of 1A.
  • Available in 3.3V, 5V, and 12V Versions: Multiple voltage options to suit different application requirements.
  • Fast Transient Response: Quickly responds to changes in input voltage or load current, ensuring a stable output.
  • Extremely Tight Load and Line Regulation: Maintains a consistent output voltage even with varying load or input voltage conditions.
  • Requires Only Small Output Capacitor for Stability: Simplifies circuit design and reduces the overall cost of components.
  • Internal Current and Thermal Limiting: Provides protection against overcurrent and overheating conditions.

Benefits:

  • Stable Power Supply: Ensures a consistent and reliable voltage output, crucial for sensitive electronic components.
  • Efficient Regulation: Low dropout voltage enhances power efficiency, reducing heat dissipation and energy waste.
  • Protection Against Overload: Internal current and thermal limiting features protect the regulator and the connected circuitry from damage.
  • Versatile Applications: Suitable for a wide range of applications, from power management in computers to battery charging.
  • Simplified Design: Requires minimal external components, simplifying the design process and reducing board space.

The LT1117CST-5.0 is available in a surface mount package (CST). The regulator operates over a wide temperature range. Its robust design and protection features make it a reliable choice for various power regulation needs, ensuring stable and efficient performance in demanding electronic applications.

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
Linear Technology
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Samsung
DMA Controller, 4 Channel(s), 10MHz, CMOS, PDIP40
Need more? Email Us
Mini-Circuits
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 64HTQFP / ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 64-HTQFP (10x10)
Lowest to $7.3309
Intel
Need more? Email Us
Microchip Technology
ZENER DIODE / Diode Schottky 45 V 3A Through Hole TO-39 (TO-205AD)
Lowest to $36.7867
Linear Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess