EN
  • EN
  • DE

SPC5746CBK1ACKU6

Part No SPC5746CBK1ACKU6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 3MB FLASH 176LQFP / e200z2, e200z4 MPC57xx Microcontroller IC 32-Bit Dual-Core 80MHz, 160MHz 3MB (3M x 8) FLASH 176-LQFP (24x24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Package Tray
Product Status Active
Core Processor e200z2, e200z4
Core Size 32-Bit Dual-Core
Speed 80MHz, 160MHz
Connectivity CANbus, Ethernet, I²C, LINbus, SAI, SPI, USB, USB OTG
Peripherals DMA, LVD, POR, WDT
Number of I/O 129
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 512K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 80x10b, 64x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-LQFP (24x24)
Base Product Number SPC5746
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1356009-SPC5746CBK1ACKU6
Ultra Librarian 3D Model Ultra Librarian SPC5746CBK1ACKU6 CAD Model

Description

The SPC5746CBK1ACKU6 is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed to cater to the demanding requirements of automotive applications. This product is part of NXP's SPC57xx family, which is well-known for its high-performance Power Architecture® cores tailored for the automotive industry.

Key Features:

  • Core: The SPC5746CBK1ACKU6 is powered by a dual-core 32-bit Power Architecture e200z4d and a single-core e200z0h, operating at speeds of up to 160 MHz. This tri-core configuration enables simultaneous real-time processing, making it ideal for complex automotive control systems.
  • Memory: It comes equipped with 1 MB of Flash memory and 64 KB of RAM, providing ample space for robust applications and efficient data handling.
  • Connectivity: The MCU includes a range of communication interfaces such as CAN, LIN, and Ethernet, allowing for versatile connectivity options within a vehicle's network.
  • Timers and Analog Interfaces: It features multiple timing systems including a Real-Time Clock (RTC), Periodic Interrupt Timers (PIT), and a Modular Flex Timer (FTM). Additionally, the device has an array of analog interfaces, comprising 12-bit Analog-to-Digital Converters (ADCs) to handle various sensor inputs.
  • Safety and Reliability: With an emphasis on safety, the SPC5746CBK1ACKU6 integrates features to support ASIL-D compliance, the highest automotive safety integrity level. These features include Error Correction Code (ECC) on both Flash and RAM, a built-in self-test for CPU, and a Memory Protection Unit (MPU).
  • Temperature Range: The device operates over an extended temperature range, making it suitable for use in harsh automotive environments.
  • Package: The MCU is available in a 176-pin LQFP package, ensuring compatibility with space-constrained applications.

Applications:

The SPC5746CBK1ACKU6 is designed for a diverse range of automotive applications, including engine management, transmission control, chassis control systems, electric power steering, and advanced driver assistance systems (ADAS). Its robust design and comprehensive feature set make it an excellent choice for manufacturers seeking reliable and high-performance computing solutions.

Conclusion:

In summary, the SPC5746CBK1ACKU6 by NXP is a versatile and powerful microcontroller that brings together performance, connectivity, and safety features to meet the rigorous standards of modern automotive applications. Its advanced architecture and comprehensive set of peripherals provide developers with the tools needed to create innovative and dependable automotive systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess