EN
  • EN
  • DE

SPC5746CHK1ACKU6

Part No SPC5746CHK1ACKU6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description DUAL CORE, 3M FLASH, 512K RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series Automotive, AEC-Q100 MPC57xx
Package Tray
Product Status Active
Core Processor e200z2, e200z4
Core Size 32-Bit Dual-Core
Speed 80MHz, 160MHz
Connectivity CANbus, Ethernet, FlexRay, I²C, LINbus, SAI, SPI
Peripherals DMA, I²S, LVD/HVD, POR, WDT
Number of I/O 129
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
EEPROM Size 128K x 8
RAM Size 384K x 8
Voltage - Supply (Vcc/Vdd) 3.15V ~ 5.5V
Data Converters A/D 68x10b, 31x12b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-LQFP (24x24)
Standard Package 200 pcs
REACH Status REACH Unaffected
Win Source Part Number 978418-SPC5746CHK1ACKU6
Ultra Librarian 3D Model Ultra Librarian SPC5746CHK1ACKU6 CAD Model

Description

The SPC5746CHK1ACKU6 is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, renowned for their high-performance automotive and industrial solutions. This product is part of the Power Architecture family, which is specifically designed to meet the rigorous standards of automotive applications, including powertrain systems, advanced driver assistance systems (ADAS), and in-vehicle networking.

Key Features

  • 32-bit Power Architecture: The core of SPC5746CHK1ACKU6 is built on a 32-bit Power Architecture, providing robust performance and efficient handling of complex computations.
  • Dual-Core Configuration: It features a dual-core setup that allows for parallel processing, enhancing the computational capabilities and system reliability.
  • Embedded Memory: The MCU comes equipped with ample embedded memory, including flash and RAM, facilitating quick data access and storage.
  • Advanced Timer Units: Integrated advanced timer units support complex timing and control operations, essential for automotive control systems.
  • Enhanced Safety Features: Safety is paramount in automotive applications, and the SPC5746CHK1ACKU6 includes features that help to detect and manage system errors, contributing to overall system safety.
  • Communication Interfaces: A variety of communication interfaces are supported, such as CAN, LIN, and Ethernet, enabling the MCU to seamlessly integrate with other vehicle systems.

Applications

The SPC5746CHK1ACKU6 is ideally suited for a range of applications within the automotive sector. Its robust processing capabilities make it perfect for engine management systems, transmission control units, and complex sensor fusion tasks in ADAS. Additionally, its communication interfaces and processing power are well-suited for gateway modules, handling the data exchange between various in-vehicle networks.

Quality and Reliability

NXP's commitment to quality and reliability is evident in the SPC5746CHK1ACKU6 MCU. It is designed to withstand the harsh conditions of the automotive environment and has been rigorously tested to ensure compliance with automotive industry standards, such as AEC-Q100.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.4433 $70.8866
4+ $29.0817 $116.3268
7+ $28.1729 $197.2103
9+ $27.2642 $245.3778
11+ $26.3553 $289.9083
15+ $23.6289 $354.4335
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess