EN
  • EN
  • DE

SPC5746CK1MKU2

Part No SPC5746CK1MKU2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 3MB FLASH 176LQFP  /  e200z2, e200z4 series Microcontroller IC 32-Bit Dual-Core 80MHz/160MHz 3MB (3M x 8) FLASH 176-LQFP (24x24)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Core Processor e200z2, e200z4
Core Size 32-Bit Dual-Core
Speed 80MHz/160MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG
Peripherals DMA, LVD, POR, WDT
Number of I/O 129
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 80x10b, 64x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-LQFP (24x24)
Base Product Number SPC5746
Other Names 935331118557
Standard Package 200
ECCN 5A002A1
Win Source Part Number 1263886-SPC5746CK1MKU2
Ultra Librarian 3D Model Ultra Librarian SPC5746CK1MKU2 CAD Model

Description

Product Overview: SPC5746CK1MKU2

The SPC5746CK1MKU2 is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed to meet the demanding requirements of automotive and industrial applications. This powerful MCU is part of the MPC57xx family, which is renowned for its high performance, reliability, and a wide range of integrated features.

Key Features

  • Advanced Core: The SPC5746CK1MKU2 is built around a 32-bit Power Architecture® with a dual-core structure, providing robust computational capabilities and efficient handling of multiple tasks simultaneously.
  • Memory: It comes equipped with a generous memory capacity, including 1MB of flash memory and 128KB of RAM, allowing for complex program execution and data storage.
  • Enhanced Security: Security is a paramount concern in today's connected world, and this MCU addresses it with advanced security features like a Cryptographic Services Engine (CSE) to protect against unauthorized access and ensure data integrity.
  • Networking: With support for multiple communication protocols, including CAN, LIN, and Ethernet, the SPC5746CK1MKU2 ensures seamless connectivity and integration into a variety of systems.
  • Analog-to-Digital Converters (ADCs): High-resolution ADCs provide accurate analog signal conversion, critical for sensor-based applications and real-time control systems.
  • Temperature Range: The device is designed to operate reliably across a broad temperature range, making it suitable for harsh environments.
  • Package: The MCU comes in a 176-pin MAPBGA package, which is space-efficient and ideal for compact designs.

Applications

The SPC5746CK1MKU2 is versatile and can be used in a variety of applications, including but not limited to:

  • Automotive control units such as engine management, transmission control, and advanced driver-assistance systems (ADAS)
  • Industrial automation systems
  • Flight control systems in aerospace
  • Medical equipment requiring precise control and high reliability

Conclusion

With its robust architecture, comprehensive feature set, and adherence to stringent quality standards, the SPC5746CK1MKU2 from NXP is an excellent choice for developers looking to create sophisticated and reliable systems in automotive and industrial domains. Its blend of performance, security, and connectivity makes it a highly adaptable platform for a myriad of advanced applications.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess